EN
  • EN
  • DE

XPC860MHZP40A3

Part No XPC860MHZP40A3
Manufacturer Freescale Semiconductor - NXP
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 410414-XPC860MHZP40A3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPC860MHZP40A3 CAD Model

Description

The XPC860MHZP40A3 is a PowerQUICC processor from NXP Semiconductors (formerly Freescale). This is an embedded processor based on the Power Architecture™ core, specifically designed for communication and networking applications. It integrates a processing core with various peripherals to offer a versatile and efficient solution for embedded systems.

Applications

  • Networking equipment (routers, switches, hubs)
  • Industrial control systems
  • Telecommunications devices
  • Embedded systems with networking requirements
  • Data acquisition systems

Features

  • Power Architecture™ core: Provides a robust and efficient processing platform.
  • Integrated Ethernet controllers: Supports network communication protocols.
  • Serial communication interfaces: Includes UART, SPI, and other serial ports for connecting to peripherals.
  • Memory controller: Supports SDRAM and other memory types.
  • DMA controller: Enables efficient data transfer between peripherals and memory.

Benefits

  • High performance: Delivers fast and reliable processing for communication tasks.
  • Reduced system cost: Integrated peripherals minimize the need for external components.
  • Improved system reliability: Robust design ensures stable operation in demanding environments.
  • Enhanced flexibility: Configurable peripherals allow for customization to specific application needs.
  • Faster time to market: Comprehensive development tools and support accelerate product development.

Additional Details

The XPC860MHZP40A3 operates at a frequency of 40 MHz. The integrated memory controller supports SDRAM. Its communication interfaces include Ethernet MACs, UARTs, and other serial ports. It finds uses in embedded applications requiring real-time processing and network connectivity. Consult the official NXP datasheet for specific details regarding pinouts, electrical characteristics, and operating conditions.

You May Also Be Interested in

Protek Devices
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Lowest to $32.5000
Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Atmel
Need more? Email Us
ON Semiconductor
Lowest to $3.3622

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess