EN
  • EN
  • DE

AD7847SQ/883B

Part No AD7847SQ/883B
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description LC2MOS Complete, Dual 12-Bit MDACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1137820-AD7847SQ/883B
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7847SQ/883B CAD Model

Description

Analog Devices Inc.

The AD7847SQ/883B is a high-precision digital-to-analog converter (DAC) from the reputable manufacturer Analog Devices Inc., designed to meet the stringent requirements of military and high-reliability applications. This product is a standout in the field of data conversion, offering a 12-bit resolution that ensures accurate and stable analog outputs for critical systems.

This DAC is part of the 883B series, which signifies that it has been manufactured and tested to comply with military specifications. It features a monolithic design with a built-in precision voltage reference, which simplifies system design by reducing the need for external components. The AD7847SQ/883B operates on a single +5V supply, making it energy efficient and easy to integrate into various electronic systems.

One of the key advantages of the AD7847SQ/883B is its robust interface. It includes a parallel interface that ensures fast data transfer and responsiveness, which is critical for applications where timing and speed are of the essence. The device's input register is designed to handle both straight binary and two's complement binary formats, providing flexibility for different system requirements.

The AD7847SQ/883B is packaged in a sturdy, hermetically sealed ceramic package that offers excellent protection against harsh environmental conditions, including temperature extremes and high levels of humidity. This makes it an ideal choice for use in aerospace, defense, and other high-reliability industries where equipment must perform reliably over a wide range of operating conditions.

With its exceptional accuracy, durability, and ease of use, the AD7847SQ/883B from Analog Devices Inc. is a top-tier component for any system requiring high-performance analog output. Designers and engineers can trust this DAC to deliver consistent, high-quality results in the most demanding applications.

Key Features:

  • 12-bit resolution
  • Single +5V supply operation
  • Built-in precision voltage reference
  • Parallel data interface
  • Compliant with military specifications (883B)
  • Hermetically sealed ceramic package

You May Also Be Interested in

Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess