EN
  • EN
  • DE

ADSP-BF535PKB-300

Part No ADSP-BF535PKB-300
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Processor | IC DSP CONTROLLER 16BIT 260 BGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Obsolete
Type Fixed Point
Interface PCI, SPI, SSP, UART, USB
Clock Rate 300MHz
Non-Volatile Memory External
On-Chip RAM 308kB
Voltage - I/O 3.30V
Voltage - Core 1.50V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 260-BBGA
Supplier Device Package 260-PBGA (19x19)
Family Part Number ADSP-BF535
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142265-ADSP-BF535PKB-300
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF535PKB-300 CAD Model

Description

ADSP-BF535PKB-300: High-Performance Digital Signal Processor

The ADSP-BF535PKB-300 is a cutting-edge digital signal processor (DSP) from the renowned semiconductor manufacturer Analog Devices Inc. This product is part of the Blackfin® family of processors, which are known for their high performance, signal processing capabilities, and power efficiency. The ADSP-BF535PKB-300 is tailored to meet the demanding requirements of embedded processing applications such as automotive, industrial, medical, and communication systems.

Key Features

  • Core Performance: The processor features a high-performance 32-bit RISC-like core that operates at a frequency of up to 300 MHz, providing the computational power needed for complex algorithms and signal processing tasks.
  • Memory: It comes equipped with a large on-chip memory, including both SRAM and ROM, allowing for efficient data storage and retrieval without the need for external memory components.
  • Peripherals: A wide range of integrated peripherals enhances the functionality of the DSP. These include UART, SPI, SPORT, and CAN interfaces, making it easy to connect to other devices and systems.
  • Power Efficiency: Designed with power-sensitive applications in mind, the ADSP-BF535PKB-300 offers several power-saving modes to reduce overall power consumption without sacrificing performance.
  • Development Support: Analog Devices provides extensive support for development, including software development tools, reference designs, and technical documentation. This ensures a smooth design process and rapid deployment of the DSP in various applications.

Applications

The versatility of the ADSP-BF535PKB-300 makes it suitable for a broad range of applications, such as:

  • Automotive infotainment and driver assistance systems
  • Industrial control and automation
  • Medical imaging and diagnostic equipment
  • Audio and video processing
  • Wireless communications and network infrastructure

With its robust architecture and comprehensive feature set, the ADSP-BF535PKB-300 from Analog Devices Inc. is an ideal DSP solution for developers looking to integrate high-performance signal processing capabilities into their products. Whether for multimedia applications or complex control systems, this processor delivers the reliability and performance that modern applications demand.

You May Also Be Interested in

Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Freescale Semiconductor - NXP
IC PROCESSOR QUAD DGTL 783FCBGA
Lowest to $255.8648
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Lowest to $4.8207
NXP / Nexperia
Lowest to $6.2562
NXP / Nexperia
Lowest to $3.8438

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess