EN
  • EN
  • DE

AD780BRZ-REEL7

Part No AD780BRZ-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES/SHUNT PROG 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Reference Type Series, Shunt
Output Type Programmable
Nominal Output Voltage (Min/Fixed) ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.04%, ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V to 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 008227-AD780BRZ-REEL7
Family Name AD780
Introduction Date May 27, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD780BRZ-REEL7 CAD Model

Description

Product Overview: AD780BRZ-REEL7

The AD780BRZ-REEL7 is a high-precision, low-power voltage reference component manufactured by Analog Devices Inc., a leader in high-performance analog technology. This product comes in a convenient surface-mount package and is part of a tape and reel, making it ideal for automated mass production processes.

With an output voltage of 2.5V or 3.0V, which is selectable via an external pin, the AD780BRZ-REEL7 provides a stable reference for various applications. It boasts an impressive initial accuracy of ±0.1% and a temperature coefficient as low as 10 ppm/°C, ensuring consistent performance over a wide temperature range from -40°C to +85°C. This makes the AD780BRZ-REEL7 an excellent choice for precision data converters, portable instrumentation, and industrial control systems where stability and accuracy are paramount.

The device operates with a supply voltage range from 4V to 36V, providing designers with flexibility in system power design. Additionally, it features a low quiescent current of 1mA max, which contributes to the overall power efficiency of the systems it's integrated into. The AD780BRZ-REEL7 also includes a trimmable output that allows for fine-tuning of the voltage reference to meet specific application needs.

Another key feature of the AD780BRZ-REEL7 is its low output noise of 15 μV p-p (0.1 Hz to 10 Hz), which is critical for high-resolution analog-to-digital conversions and for maintaining signal integrity in sensitive applications. Its excellent transient response further complements its stable output, ensuring that the reference voltage remains consistent even with sudden changes in load or supply voltages.

The AD780BRZ-REEL7 is available in an 8-lead SOIC package, providing a compact footprint that is suitable for space-constrained applications. Its robust design and high reliability make it a go-to component for engineers looking to enhance the performance of their electronic systems.

Overall, the AD780BRZ-REEL7 from Analog Devices Inc. represents a combination of precision, versatility, and reliability, making it a valuable component for a broad range of high-performance electronic applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3856 $61.1568
6+ $16.7267 $100.3602
10+ $16.2040 $162.0400
13+ $15.6813 $203.8569
17+ $15.1585 $257.6945
23+ $13.5904 $312.5792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess