EN
  • EN
  • DE

AD780BR-REEL7

Part No AD780BR-REEL7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2.5 V/3.0 V High Precision Reference
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Reference Type Series, Shunt
Output Type Programmable
Output Voltage ±2.5V, ±3V
Output Current 10mA
Tolerance ±0.04%, ±0.03%
Temperature Coefficient 3ppm/°C
Noise - 0.1Hz to 10Hz 4μVp-p
Voltage - Input 4 V ~ 36 V
Operating Supply Current 1mA
Current - Cathode 1mA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
RoHS State Request Verification
Win Source Part Number 1137695-AD780BR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD780
Introduction Date October 31, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD780BR-REEL7 CAD Model

Description

Product Overview: AD780BR-REEL7 by Analog Devices Inc.

The AD780BR-REEL7 is a high-precision, low-power voltage reference from Analog Devices Inc., a renowned manufacturer in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This product is part of a series that offers both a high accuracy 2.5V and a 3.0V output from a single device. The AD780BR-REEL7 is available in a convenient reel packaging, making it ideal for automated manufacturing processes.

This voltage reference is characterized by its stability and precision, which are essential for critical applications that require a stable voltage supply, such as precision data converters, portable instrumentation, and industrial process control systems. With its low temperature coefficient, the AD780BR-REEL7 provides a consistent and reliable performance over a wide range of temperatures, ensuring that it can be used in diverse operating environments.

Key Features

  • Precision Voltage: Offers a high-precision output with a choice of 2.5V or 3.0V, making it versatile for various applications.
  • Low Temperature Coefficient: Features a low temperature coefficient, which ensures minimal deviation in output voltage with temperature changes.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, enhancing its performance in battery-operated systems.
  • High Output Current: Capable of sourcing up to 10mA of output current, suitable for a range of loads.
  • Wide Operating Range: Functions over a wide input voltage range, from 4V to 36V, accommodating various supply conditions.
  • Long-Term Stability: Demonstrates excellent long-term stability, a critical attribute for precision applications.
  • Reel Packaging: Supplied in a reel format (REEL7), facilitating efficient and automated surface-mount assembly processes.

Applications

  • Precision Data Converters
  • Portable Instrumentation
  • Industrial Process Control Systems
  • Battery-Powered Devices
  • Medical Equipment

The AD780BR-REEL7 is designed to meet the rigorous demands of high-performance electronic systems, where consistent and reliable voltage reference is critical to system accuracy. With its robust feature set, the AD780BR-REEL7 from Analog Devices Inc. is an excellent choice for designers looking for a high-quality, reliable voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3284 $61.3136
7+ $14.3583 $100.5081
11+ $13.8732 $152.6052
16+ $12.9030 $206.4480
21+ $12.4180 $260.7780
26+ $11.9329 $310.2554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess