EN
  • EN
  • DE

AD7780BRUZ-REEL

Part No AD7780BRUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 24-Bit, Pin-Programmable, Ultralow Power Sigma-Delta ADC | IC ADC 24BIT SIGMA-DELTA 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
Resolution 24
Sampling Rate (Per Second) 16.7
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration PGA-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External
Supply Voltage , Analog 2.7V ~ 5.25V
Supply Voltage , Digital 2.7V ~ 5.25V
Features PGA
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Mounting Style SMD
Family Part Number AD7780
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 717464-AD7780BRUZ-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7780BRUZ-REEL CAD Model

Description

AD7780BRUZ-REEL: A Precision Low Power Sigma-Delta ADC from Analog Devices Inc.

The AD7780BRUZ-REEL is a high-precision, low-power, 24-bit Sigma-Delta (Σ-Δ) Analog-to-Digital Converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This ADC is part of the REEL packaging series, indicating its availability in tape and reel packaging suitable for automated assembly processes, making it an ideal choice for volume production needs.

Featuring a complete analog front-end for low frequency measurement applications, the AD7780BRUZ-REEL is optimized for the direct interfacing to low-level sensor signals, such as those from pressure sensors and weigh scales, without the need for additional signal conditioning. The device operates from a single power supply ranging from 2.7V to 5.25V, which, coupled with a current consumption of only 1mA, makes it an energy-efficient solution for battery-powered devices and remote sensing applications.

The AD7780BRUZ-REEL boasts a very low noise performance, which is achieved through its Σ-Δ modulation technique. It also includes a power-down mode that reduces the power consumption to 1µA, further enhancing its suitability for power-sensitive applications. The on-chip oscillator eliminates the need for external components, simplifying the design and reducing the overall bill of materials.

This ADC provides a serial interface that is SPI-compatible, enabling easy integration with microcontrollers and digital systems. The output data rate of the AD7780BRUZ-REEL can be set to 16.7 Hz or 20 Hz, providing flexibility in terms of the speed and resolution of data conversion. Additionally, the device features an internal buffer and gain of 128, which allows direct connection to transducers with high output impedance, further simplifying the design process.

Enclosed in a compact TSSOP (Thin Shrink Small Outline Package), the AD7780BRUZ-REEL is designed for space-constrained applications, while providing robust performance. Whether it's for industrial control systems, portable instrumentation, or medical devices, the AD7780BRUZ-REEL is an excellent choice for designers seeking a reliable and precise ADC solution.

With its combination of precision, low power consumption, and ease of integration, the AD7780BRUZ-REEL from Analog Devices Inc. is a versatile component that can enhance the performance and efficiency of a wide range of electronic systems.

You May Also Be Interested in

Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Texas Instruments
2 Channel, 200 KSPS, 8-Bit A/D Converter | IC ADC 8BIT SAR 8VSSOP
Lowest to $1.5023
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2697 $51.2364
29+ $3.5033 $101.5957
45+ $3.3939 $152.7255
61+ $3.2844 $200.3484
79+ $3.1749 $250.8171
106+ $2.8465 $301.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,260 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess