EN
  • EN
  • DE

AD7742BN

Part No AD7742BN
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CONVERTER V TO FREQ 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 25 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554948-AD7742BN
Ultra Librarian 3D Model Ultra Librarian AD7742BN CAD Model

Description

Product Overview: AD7742BN by Analog Devices Inc.

The AD7742BN is a high-precision, low-power, 24-bit Sigma-Delta (Σ-Δ) Capacitance-to-Digital Converter (CDC) manufactured by Analog Devices Inc., a leader in high-performance analog technology. This component is specifically designed for applications requiring precise measurement of capacitance variations, making it ideal for sensor interfacing, especially in environments where accuracy and stability are paramount.

Key Features

  • 24-bit Resolution: Ensures high-precision measurements with minimal noise, providing reliable data for critical applications.
  • Single-Channel Fixed Capacitance Input: Simplifies the design process by allowing direct connection to capacitive sensors.
  • Programmable Gain Amplifier (PGA): Offers the flexibility to adjust the gain, accommodating a range of sensor sensitivities.
  • Low Power Consumption: Ideal for battery-operated devices, the AD7742BN minimizes power usage without compromising performance.
  • On-Chip Calibration: Features both system and background calibration to ensure long-term accuracy and reduce the need for external calibration routines.
  • Serial Interface: Equipped with a serial interface for straightforward connectivity to microprocessors or digital systems.
  • Robust Temperature Range: Operates effectively across a wide temperature range, suitable for various environmental conditions.

Applications

The AD7742BN is versatile and can be used in a myriad of applications, including but not limited to:

  • Industrial process control
  • Smart transducers
  • Material analysis
  • Environmental monitoring systems
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7742BN is no exception. Built to meet stringent industry standards, this product offers exceptional reliability for systems where precision is critical. Its robust design ensures consistent performance over the product's lifespan, providing peace of mind for designers and engineers.

You May Also Be Interested in

Aries Electronics
SOCKET ADAPTER MSOP TO 10DIP
Need more? Email Us
Texas Instruments
ADSL CODEC
Need more? Email Us
Omron
DIN RAIL UPS 120W 24VDC
Need more? Email Us
NXP / Nexperia
SE051A2HQ1
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $4.3657
Texas Instruments
CELLULAR SUBSCRIBER TERMINAL PWR
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
Texas Instruments
EXCALIBUR LOW NOISE DUAL OPAMP
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess