EN
  • EN
  • DE

S9S12HY32J0CLH

Part No S9S12HY32J0CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 64LQFP / HCS12 series Microcontroller IC 16-Bit 32MHz 32KB (32K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor HCS12
Core Size 16-Bit
Speed 32MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
Number of I/O 50
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 2K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 6x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number S9S12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935317888557
Standard Package 800
Win Source Part Number 1170074-S9S12HY32J0CLH
Ultra Librarian 3D Model Ultra Librarian S9S12HY32J0CLH CAD Model

Description

The NXP S9S12HY32J0CLH is a high-performance microcontroller designed for automotive and industrial applications. It is part of the HCS12 family and provides an optimal blend of processing power, robustness, and cost-effectiveness. This microcontroller is engineered to meet the stringent requirements of modern embedded systems.

Key Features:

  • Core: 16-bit HCS12 CPU, with up to 40 MHz bus speed, delivering robust performance for complex computations and control tasks.
  • Memory: Equipped with 32KB of Flash memory, it offers ample space for application code and data storage, along with 2KB of RAM for efficient data manipulation.
  • Advanced Timer: Features an Enhanced Capture Timer (ECT) module, which provides precise timing and control for a wide range of applications.
  • Communication Interfaces: Multiple communication options including SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network) modules, facilitating versatile connectivity solutions.
  • Analog to Digital Converter (ADC): Integrated 10-bit ADC with multiple channels, enabling accurate and rapid conversion of analog signals to digital data.
  • Package: Available in a LQFP 64-pin package, providing a compact footprint suitable for space-constrained applications.
  • Temperature Range: Operational across an extended temperature range, making it ideal for harsh environments.
  • Supply Voltage: Designed to operate at a nominal supply voltage, accommodating the typical power supplies in automotive and industrial settings.

Applications:

The S9S12HY32J0CLH microcontroller is tailored for a variety of applications, such as automotive control systems, including engine management and body control modules, as well as industrial control systems that require reliable operation in challenging conditions. Its robust feature set also makes it suitable for sensor interfaces, robotics, and other embedded systems that demand high reliability and performance.

With its proven architecture, the NXP S9S12HY32J0CLH is a versatile solution that offers developers the flexibility and power to drive their innovative designs forward in the demanding automotive and industrial markets.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9436 $63.5488
18+ $6.5179 $117.3222
28+ $6.3143 $176.8004
38+ $6.1106 $232.2028
49+ $5.9069 $289.4381
66+ $5.2958 $349.5228
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess