EN
  • EN
  • DE

PI7C9X7958BNBE

Part No PI7C9X7958BNBE
Manufacturer Diodes Incorporated
Catalog Interface - Controllers
Description IC PCIE-TO-UART BRIDGE 160LFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr Diodes Incorporated
Package Tray
Product Status Active
Programmable Not Verified
Protocol PCI
Function Bridge, PCI to UART
Interface UART
Voltage - Supply 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 160-LFBGA
Supplier Device Package 160-LFBGA (12x12)
Base Product Number PI7C9X7958
Standard Package 189 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 655016-PI7C9X7958BNBE
Ultra Librarian 3D Model Ultra Librarian PI7C9X7958BNBE CAD Model

Description

The PI7C9X7958BNBE is a state-of-the-art PCI Express packet switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This advanced switch is tailored to meet the needs of the latest generation of high-performance computing and embedded systems.

At the heart of the PI7C9X7958BNBE lies its ability to provide eight downstream ports for flexible I/O expansion via PCI Express. The switch is compliant with the PCI Express Base Specification, ensuring that it meets the industry standards for interoperability and support. It offers a versatile solution for systems that require additional PCIe lanes to accommodate multiple devices such as network cards, storage controllers, and graphics cards.

The product is designed with a focus on performance and reliability. It supports a multi-host environment with a non-transparent bridging (NTB) option, which allows the switch to connect different host systems within a single device. This feature is particularly useful for complex embedded systems that require component isolation and secure data transfers between different subsystems.

Power management is a critical aspect of modern electronics, and the PI7C9X7958BNBE addresses this with its support for low-power states and wake events. This ensures that systems using this switch can maintain energy efficiency and comply with green computing standards. Additionally, the switch's hot-plug and surprise-plug support make it an ideal choice for systems that require the flexibility of adding or removing devices without the need to power down the system.

The PI7C9X7958BNBE is not only a testament to Diodes Incorporated's commitment to innovation but also an essential component for developers looking to enhance their systems with robust PCIe connectivity options. With its advanced features and compliance with the latest PCI Express specifications, this packet switch is a crucial element for a wide array of applications, including data centers, servers, workstations, and embedded systems.

You May Also Be Interested in

Microchip Technology
DIST Dual 5.5V 0.65A to 1.8A 8-Pin SOIC N Tube / IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $1.9058
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Maxim Integrated
SPI/I2C UART with 128-Word FIFOs and Internal Oscillator | IC UART SPI/I2C 128 FIFO 24TQFN
Lowest to $16.7143
Texas Instruments
IC 1394 LINK LAYR CNTRLR 128TQFP
Lowest to $17.7601
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100 Managed Ethernet Switch with MII/RMII interface | IC ETHERNET SWITCH 5PORT 128QFP
Lowest to $55.7142
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9890 $59.9670
7+ $16.4012 $114.8084
10+ $15.8887 $158.8870
14+ $15.3761 $215.2654
17+ $14.8636 $252.6812
23+ $13.3260 $306.4980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess