The AD766JNZ is a high-precision, monolithic 16-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product is part of the AD766 series, known for its exceptional accuracy and stability, making it ideal for applications that demand the highest level of precision and reliability.
Key Features:
- High Accuracy: The AD766JNZ boasts a 16-bit resolution, ensuring that it can produce very fine increments of voltage or current, which is crucial for sensitive applications.
- Stable Performance: With a guaranteed monotonicity over the entire operating temperature range, the device provides consistent and predictable output, which is vital for precision applications.
- Flexible Operation: The DAC operates from a single +12 to +15V supply or from dual ±12V to ±15V supplies, providing versatility in different system architectures.
- Low Power Consumption: It is designed for low power operation, making it suitable for portable and battery-powered applications.
- Settling Time: The device features a fast settling time, allowing for rapid updates to the output voltage, which is essential for dynamic systems.
Applications:
The AD766JNZ is used in a wide range of applications that require high precision and accuracy, such as:
- Automated Test Equipment (ATE)
- Process Control Systems
- Data Acquisition Systems
- Digital Calibration
- Medical Instruments
Technical Specifications:
Parameter
Value
Resolution
16-Bit
Settling Time
10µs to 0.003%
Output Type
Voltage - Buffered
Supply Voltage
+12V to +15V, ±12V to ±15V
Package / Case
16-DIP (0.300", 7.62mm)
Operating Temperature
-40°C to +85°C
With its robust design and high-precision capabilities, the AD766JNZ from Analog Devices Inc. is a reliable choice for engineers and designers who require the best in DAC performance for their critical applications.