EN
  • EN
  • DE

AD7669AN

Part No AD7669AN
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC I/O PORT 8BIT ANLG 28-DIP / Analog I/O Interface 28-PDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series LC2MOS
Package Tube
Product Status Obsolete
Applications Analog I/O
Interface Bus
Voltage - Supply 4.75V ~ 5.25V
Package / Case 28-DIP (0.600", 15.24mm)
Supplier Device Package 28-PDIP
Mounting Type Through Hole
Base Product Number AD7669
Standard Package 13 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 554836-AD7669AN
Ultra Librarian 3D Model Ultra Librarian AD7669AN CAD Model

Description

The AD7669AN, a premier product from Analog Devices Inc., is an integrated circuit designed to cater to the needs of complex and precision-demanding applications. This component is an analog-to-digital converter (ADC) that offers an impressive combination of performance, functionality, and reliability, making it an excellent choice for a wide range of industrial, medical, and instrumentation applications.

Key Features

  • Resolution: The AD7669AN boasts an 8-bit resolution, ensuring precise digital representation of analog signals.
  • Conversion Rate: With a rapid conversion rate, this ADC can efficiently process data, making it suitable for applications requiring quick response times.
  • Dual Operational Amplifiers: The inclusion of two operational amplifiers within the chip allows for flexible signal conditioning, which can be crucial for optimizing performance in various systems.
  • Low Power Consumption: Designed with power efficiency in mind, the AD7669AN is ideal for portable and battery-powered devices where energy conservation is critical.
  • Single Supply Operation: The device operates on a single 5V power supply, simplifying the power design of the system it's integrated into.

Applications

The versatility of the AD7669AN extends to a multitude of applications. It is particularly well-suited for:

  • Data acquisition systems
  • Process control interfaces
  • Medical instrumentation
  • Battery-powered equipment
  • Portable measurement devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD7669AN is no exception. Each unit is built to the highest standards, ensuring that it performs to its specifications under a variety of conditions and throughout its operational life. The robustness of this ADC makes it a reliable component for mission-critical applications where accuracy and stability are paramount.

Technical Support and Resources

Customers can access comprehensive technical support for the AD7669AN, including detailed datasheets, application notes, and reference designs. Analog Devices Inc. provides extensive resources to assist designers in integrating this ADC into their projects, ensuring a smooth design-in process and optimal use of the component's features.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
Infineon Technologies
TRANSMISSION_ICS PG-TQFP-48 / Automotive Interface PG-TQFP-48-9
Lowest to $1.7640
NXP / Nexperia
IC INTERFACE SPECIALIZED 16SOIC / Interface 16-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1380 $68.2760
5+ $28.0108 $140.0540
7+ $27.1353 $189.9471
9+ $26.2601 $236.3409
12+ $25.3847 $304.6164
16+ $22.7587 $364.1392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess