EN
  • EN
  • DE

AD7569JP

Part No AD7569JP
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LC2MOS Complete, 8-Bit Analog I/0 Systems | IC I/O PORT 8BIT ANLG 28-PLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Applications Analog I/O
Interface Bus
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.51x11.51)
Mounting Style SMD
Family Part Number AD7569
Manufacturer Pack Quantity 39
MSL Level 1 (Unlimited)
Win Source Part Number 1137454-AD7569JP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD7569JP CAD Model

Description

The AD7569JP, from the renowned manufacturer Analog Devices Inc., is a versatile and high-performance analog I/O system on a chip. Designed to cater to a wide array of applications, this integrated circuit combines an 8-bit analog-to-digital converter (ADC) and an 8-bit digital-to-analog converter (DAC) in a single package, providing a comprehensive solution for mixed-signal processing tasks.

Key Features

  • Integrated Analog I/O: The AD7569JP features an 8-bit ADC and DAC, which allows for seamless conversion between analog and digital signals within the same chip.
  • High-Speed Performance: With fast conversion times, this chip is capable of handling high-speed data acquisition and control applications efficiently.
  • Low Power Consumption: It is designed for power-sensitive applications, ensuring optimal performance with minimal power usage.
  • Flexible Interface: The device offers a simple and flexible interface that is easily interfaced with microprocessors and DSPs, making it a versatile choice for various system designs.
  • Dual Mode Operation: The AD7569JP can operate in both read and write modes, allowing for simultaneous analog-to-digital conversions and digital-to-analog conversions.

Applications

The AD7569JP is suitable for a range of applications, including:

  • Data acquisition systems
  • Process control
  • Instrumentation
  • Industrial automation
  • Medical equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and the AD7569JP is no exception. It is built to meet high standards of reliability and performance, ensuring that it can withstand the rigors of industrial and commercial use. Whether you're integrating it into a new design or upgrading an existing system, the AD7569JP stands as a robust and dependable choice.

For detailed technical specifications, application notes, and support resources, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 32TQFP / HART Modem Interface 32-TQFP (5x5)
Lowest to $14.0238
Renesas Electronics America
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Desktop, HDMI Redriver, Laptops, Level Shifter, Set-Top Boxes Interface 42-TQFN (9x3.5)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess