AD7545JNZ - 12-Bit Multiplying DAC from Analog Devices Inc.
The AD7545JNZ is a precision 12-bit multiplying digital-to-analog converter (DAC) from Analog Devices Inc., designed to deliver high-performance and reliability for a wide range of applications. This monolithic CMOS DAC features a unique architecture that enables it to perform with exceptional accuracy and stability over time and temperature variations.
Key Features
- Resolution: The AD7545JNZ offers a 12-bit resolution, which provides fine granularity and precise digital-to-analog conversion for demanding applications.
- Settling Time: With a fast settling time, this DAC allows for quick updates and responsive control in real-time systems.
- Low Power Consumption: Designed with power efficiency in mind, the AD7545JNZ is suitable for battery-powered devices and applications where power conservation is critical.
- Wide Supply Range: It operates with a wide supply voltage range, making it versatile for use in various systems without the need for complex power management.
- Monolithic CMOS Design: The integrated CMOS technology ensures low noise, high reliability, and ease of integration into existing systems.
Applications
The AD7545JNZ is ideal for use in a variety of applications that require precise digital-to-analog conversion. Some common use cases include:
- Process control and industrial automation
- Data acquisition systems
- Digital signal processing
- Automated test equipment
- Computerized calibration systems
Quality and Reliability
Analog Devices Inc. is known for its commitment to quality, and the AD7545JNZ is no exception. Each unit is rigorously tested to ensure it meets the high standards expected from Analog Devices products. The device is packaged in a standard PDIP-20 (Plastic Dual In-line Package) which is robust and easy to handle for PCB assembly processes.
Technical Specifications
- Data Interface: Parallel
- Reference Type: External
- Operating Temperature: -40°C to +85°C
- Mounting Type: Through Hole
- Package / Case: PDIP-20
With the AD7545JNZ, designers can count on a high-quality DAC that delivers both precision and flexibility, making it a go-to choice for a multitude of digital-to-analog conversion needs.