The AD7537JNZ is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision high-performance integrated circuits. This precision DAC is specifically engineered to cater to a wide array of applications that require accurate and reliable digital-to-analog conversions, such as automated test equipment, digital signal processing, and industrial control systems.
Key Features:
- High Resolution: The AD7537JNZ boasts a 12-bit resolution, ensuring fine-grain control over analog output, which is critical for precision applications.
- Dual DAC Channels: It features two independent DACs in one package, providing design flexibility and saving board space.
- Monolithic Construction: The monolithic construction of the AD7537JNZ guarantees excellent thermal tracking and matching between the two DACs.
- Multiplying Capabilities: This device has multiplying capabilities, allowing it to be used in applications requiring variable gain control or signal attenuation.
- Low Power Consumption: The DAC is designed for low power operation, making it ideal for power-sensitive applications.
- Wide Operating Range: It operates over a wide supply voltage range, accommodating various system requirements.
Product Specifications:
Parameter
Value
Resolution
12-Bit
Number of DACs
2
Settling Time
Typically 1μs
Output Type
Voltage
Interface Type
Parallel
Package
PDIP-24
Operating Temperature Range
-40°C to +85°C
The AD7537JNZ is available in a PDIP-24 (Plastic Dual In-line Package) and is known for its reliability and robust performance. Its operational temperature range from -40°C to +85°C ensures stability across diverse environmental conditions. Whether for sophisticated industrial controls or delicate instrumentation, the AD7537JNZ from Analog Devices Inc. stands as a top-tier choice for designers seeking precision and quality in their DAC solutions.