Product Overview: AD7512DITQ/883
The AD7512DITQ/883 is a high-performance analog switch developed by Analog Devices Inc., a leader in the semiconductor industry. This precision device is designed to meet the stringent requirements of military and aerospace applications, as it is part of the 883 series, which signifies its compliance with MIL-STD-883 standards.
Key Features
- High Reliability: The AD7512DITQ/883 is built to withstand extreme environments and provide consistent performance, making it suitable for mission-critical applications.
- Low Charge Injection: This analog switch is engineered to minimize charge injection, thus reducing signal distortion and ensuring signal integrity.
- Low Power Consumption: With its efficient design, the AD7512DITQ/883 conserves power, which is crucial for battery-powered and energy-sensitive systems.
- Dual SPST Configuration: The device features a dual single-pole, single-throw (SPST) switch configuration, offering flexibility for various circuit designs.
- Fast Switching Times: It boasts rapid transition times between on and off states, which is essential for high-speed signal processing and switching applications.
Applications
The AD7512DITQ/883 is tailored for use in a variety of demanding environments and applications, including:
- Avionics and Aerospace Systems
- Military Communication Equipment
- Precision Test and Measurement Instruments
- Data Acquisition Systems
- Satellite and Spacecraft Electronics
Technical Specifications
Below are some of the technical specifications that define the AD7512DITQ/883:
- Supply Voltage Range: ±15V
- Switch On Resistance: Typically 85 Ohms
- Operating Temperature Range: -55°C to +125°C
- Package: Hermetically Sealed Ceramic DIP
For engineers and designers seeking a reliable and robust analog switch for high-stress environments, the AD7512DITQ/883 from Analog Devices Inc. offers the perfect solution. Its combination of low power, high-speed switching, and military-grade reliability ensures optimal performance in the most challenging conditions.