EN
  • EN
  • DE

0603WAF3902T5E

Part No 0603WAF3902T5E
Manufacturer Royal Ohm
Catalog OEM Parts (0 - 9)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 971409-0603WAF3902T5E
Categories OEM Parts(0-9)
Manufacturer Royal Ohm
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 0603WAF3902T5E CAD Model

Description

The Royal Ohm 0603WAF3902T5E is a surface-mount chip resistor designed for general-purpose applications in electronic circuits. This resistor utilizes a thick film resistive element and offers stable performance within a compact 0603 package size. It is commonly used for current limiting, voltage division, and pull-up/pull-down resistor configurations.

Applications

  • Current limiting in LED circuits
  • Voltage dividers for sensor circuits
  • Pull-up and pull-down resistors for microcontroller I/O pins
  • Termination resistors for signal lines
  • General-purpose resistance in electronic circuits
  • Consumer Electronics

Features

  • Small 0603 package size
  • Thick film resistive element
  • Stable performance
  • Surface-mount technology (SMT)
  • RoHS compliant

Benefits

  • Compact size allows for high-density circuit designs
  • Reliable performance in a variety of applications
  • Easy to assemble using standard SMT soldering techniques
  • Environmentally friendly due to RoHS compliance
  • Suitable for automated assembly processes

Additional Details

The 0603WAF3902T5E has a resistance value of 39.0 kΩ (kiloohms) with a tolerance of ±1%. The power rating is typically 1/10W or 0.1W. The operating temperature range is usually -55°C to +155°C. The temperature coefficient of resistance (TCR) is a crucial parameter that indicates how much the resistance changes with temperature; it is often specified as ±100 ppm/°C or ±200 ppm/°C. It's essential to consult the official Royal Ohm datasheet for the exact specifications, including the resistance value, tolerance, power rating, TCR, and operating temperature range. Proper soldering techniques are crucial for ensuring reliable connections. Avoid overheating the resistor during soldering, as it can affect its resistance value and long-term stability. The 0603 package size has dimensions of 0.063 inches x 0.031 inches (1.6 mm x 0.8 mm). These resistors are commonly available on tape and reel for automated assembly. Ensure the resistor is properly placed on the PCB pads before soldering. Reflow soldering is the typical method used for mass production, while hand soldering is suitable for prototyping and small-scale production runs.

You May Also Be Interested in

Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
62,500+ $0.0008 $50.0000
142,860+ $0.0007 $100.0020
214,290+ $0.0007 $150.0030
285,715+ $0.0007 $200.0005
416,670+ $0.0006 $250.0020
500,000+ $0.0006 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 399,000 pieces
MOQ: 62500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess