EN
  • EN
  • DE

AD7472ARUZ

Part No AD7472ARUZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR 24TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 12 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR 24-TSSOP
Manufacturer Analog Devices Inc.
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TSSOP (0.173", 4.40mm Width)
Case / Package 24-TSSOP
Family Name AD7472
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 62
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909692-AD7472ARUZ
Ultra Librarian 3D Model Ultra Librarian AD7472ARUZ CAD Model

Description

Product Overview: AD7472ARUZ

The AD7472ARUZ is a high-performance, 12-bit Analog-to-Digital Converter (ADC) manufactured by Analog Devices Inc., a leader in high-performance semiconductors. This ADC is designed to offer precision and speed for a wide range of applications, including data acquisition systems, medical instruments, and industrial process control.

Key Features

  • Resolution: 12-bit ADC, providing fine-grain detail in measurement.
  • Sampling Rate: Capable of up to 1 MSPS (Mega Samples Per Second), enabling the capture of rapidly changing signals.
  • Interface: Features a parallel interface for easy connection to microcontrollers and digital systems.
  • Input Voltage Range: Operates with a wide input range, accommodating various signal amplitudes.
  • Low Power Consumption: Designed for power-sensitive applications, ensuring efficient operation.
  • Package: Comes in a compact 28-pin TSSOP (Thin Shrink Small Outline Package), suitable for space-constrained applications.

Applications

The versatility of the AD7472ARUZ makes it an excellent choice for numerous applications. It is particularly well-suited for portable and battery-powered devices where power efficiency is critical. Its high sampling rate and precise resolution make it ideal for digital oscilloscopes, spectrum analyzers, and other sophisticated measurement equipment. Additionally, its robustness and reliability cater to the demands of industrial automation and process control systems.

Technical Specifications

Parameter Specification
Resolution 12-bit
Max Sampling Rate 1 MSPS
Interface Type Parallel
Input Voltage Range 2.7V to 5.25V
Package Type 28-pin TSSOP

In summary, the AD7472ARUZ from Analog Devices Inc. is a compact, high-speed, and power-efficient 12-bit ADC that delivers exceptional performance for a diverse array of electronic applications. Its robust design and precision make it a reliable choice for engineers and designers looking to integrate high-quality data conversion into their systems.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
4-Channel, 200 kSPS 12-Bit ADC with Sequencer in 16-Lead TSSOP | IC ADC 12BIT SAR 16TSSOP
Lowest to $9.6045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $11.6422
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.9975 $66.9975
2+ $54.9723 $109.9446
3+ $53.2544 $159.7632
4+ $51.5366 $206.1464
6+ $49.8187 $298.9122
7+ $44.6650 $312.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess