EN
  • EN
  • DE

DFCB35G25LAHAA-RB3

Part No DFCB35G25LAHAA-RB3
Manufacturer Murata Electronics North America
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case SMD
Manufacturer Murata Electronics North America
Manufacturer Homepage www.murata.com
RoHS State Request Verification
Win Source Part Number 752904-DFCB35G25LAHAA-RB3
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DFCB35G25LAHAA-RB3 CAD Model

Description

The DFCB35G25LAHAA-RB3 is a Murata common mode choke designed to suppress common mode noise in high-speed differential transmission lines. It's commonly used to reduce electromagnetic interference (EMI) in electronic devices, helping them meet regulatory compliance requirements and improving overall signal integrity. This choke is characterized by its compact size, high impedance, and low differential mode insertion loss. It's particularly well-suited for applications involving USB, HDMI, and other high-speed data interfaces.

Applications

  • USB interfaces
  • HDMI interfaces
  • Ethernet interfaces
  • LVDS (Low-Voltage Differential Signaling)
  • DisplayPort interfaces

Features

  • High common mode impedance
  • Low differential mode insertion loss
  • Compact size
  • Surface-mount design
  • RoHS compliant

Benefits

  • Effective noise suppression by attenuating common mode noise, improving signal integrity.
  • Reduced EMI, helping devices meet regulatory compliance requirements (e.g., FCC, CE).
  • Minimal signal degradation due to low differential mode insertion loss.
  • Space-saving design allows for easy integration into compact electronic devices.

Additional Details

The DFCB35G25LAHAA-RB3 operates effectively across a wide frequency range relevant to high-speed data transmission. The specific impedance characteristics and insertion loss values are detailed in the Murata datasheet. This component is designed for automated surface mount assembly, and the compact size makes it easier to use in space-constrained applications. Its robust construction ensures reliable performance over a long operational lifespan. It is commonly used near connectors on circuit boards to filter the noise before it propagates through the rest of the system. Common mode chokes are crucial for modern electronic devices to ensure compliance with EMI standards and to improve signal quality for faster and more reliable data transfer.

You May Also Be Interested in

Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 898 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess