EN
  • EN
  • DE

BSS138-7-F-85

Part No BSS138-7-F-85
Manufacturer Diodes Incorporated
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977182-BSS138-7-F-85
Categories OEM Parts(A-B)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSS138-7-F-85 CAD Model

Description

The BSS138-7-F-85 is a high-performance, N-channel Logic Level Enhancement Mode Field Effect Transistor (MOSFET) designed and manufactured by Diodes Incorporated, a leading company in the semiconductor market. This product is specifically engineered to address the needs of low voltage, high-speed switching applications in various electronic devices.

Key Features

  • Low On-Resistance: The BSS138-7-F-85 boasts a low on-resistance that ensures minimal power loss during operation, making it highly efficient for power-sensitive applications.
  • High-Speed Switching: Engineered for speed, this MOSFET provides fast switching capabilities, a crucial feature for modern electronic circuits that require quick response times.
  • Low Voltage Operation: It operates at low voltages, making it suitable for battery-powered devices and other applications where power conservation is paramount.
  • Surface Mount Package: The product comes in an SOT-23 package, which is ideal for compact PCB layouts and space-constrained applications.
  • RoHS Compliant: The BSS138-7-F-85 is compliant with RoHS standards, ensuring that it meets environmental regulations by avoiding the use of hazardous substances.

Applications

The versatility of the BSS138-7-F-85 allows it to be used in a wide range of applications, including:

  • Power Management Systems
  • DC/DC Converters
  • Load Switches
  • Battery Management
  • Motor Control Circuits
  • Logic Level Conversion

Technical Specifications

Some of the key technical specifications of the BSS138-7-F-85 include a continuous drain current (ID) of 200 mA, a drain-source voltage (VDS) of 50V, and a gate threshold voltage (VGS(th)) as low as 1.5V. It also features a low input capacitance and gate charge, which contributes to its high-speed switching performance.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The BSS138-7-F-85 is subjected to rigorous testing and quality control measures to ensure that it meets the industry standards for reliability and performance. Customers can trust this product to perform consistently over its intended lifespan in their electronic designs.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Intel
Need more? Email Us
Sony
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 833,110 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess