EN
  • EN
  • DE

AD637JQZ

Part No AD637JQZ
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - RMS to DC Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 171406-AD637JQZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD637JQZ CAD Model

Description

AD637JQZ High Precision, Wide Bandwidth RMS-to-DC Converter

The AD637JQZ is a state-of-the-art root-mean-square (RMS) to direct current (DC) converter produced by Analog Devices Inc. Designed to compute the true RMS level of complex waveforms, the AD637JQZ offers unparalleled accuracy and precision, making it an ideal choice for high-performance applications in measurement and instrumentation, audio processing, and industrial control systems.

This advanced RMS-to-DC converter features a wide bandwidth that supports signals up to 8 MHz, allowing it to handle a broad range of input frequencies. Its high level of integration significantly simplifies circuit design by replacing numerous precision components required in discrete implementations. The AD637JQZ is designed to deliver a high degree of accuracy with a maximum error of ±0.5% of full scale at room temperature, ensuring reliable and consistent performance for critical applications.

The device operates on a single or dual supply voltage ranging from ±5 V to ±18 V, providing flexibility in various power environments. Its low input bias current and high input impedance make it suitable for interfacing with sensors and other high-impedance sources without significant signal degradation.

Encased in a robust 14-pin CerDIP (Ceramic Dual In-line Package), the AD637JQZ is designed for durability and long-term reliability. This package is well-suited for harsh environments and applications where quality and dependability are of the utmost importance.

Key features of the AD637JQZ include:

  • True RMS-to-DC conversion
  • Wide bandwidth: DC to 8 MHz
  • High accuracy: ±0.5% maximum error at room temperature
  • Flexible power supply options: ±5 V to ±18 V
  • Low input bias current
  • High input impedance
  • Durable CerDIP package

Whether you're designing precision audio equipment, constructing sophisticated measurement systems, or developing industrial control solutions, the AD637JQZ from Analog Devices Inc. provides the reliability and performance necessary to meet the demands of your high-precision applications.

You May Also Be Interested in

Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Lowest to $14.9080
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N Tube / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Analog Devices Inc.
IC CONV RMS-DC LOW LVL TO100-10
Need more? Email Us
Analog Devices Inc.
Lowest to $92.5374
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Lowest to $71.2782
Analog Devices Inc.
RMS to DC Converter 13.5V 2200uA 8000kHz 14-Pin SBCDIP Tube / IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $93.2331
Analog Devices Inc.
RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin SOIC N T/R / IC TRUE RMS/DC CONV LP 8-SOIC
Lowest to $43.9850
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $20.5264
Analog Devices Inc.
IC TRUE RMS/DC CONV LP 8-DIP / RMS to DC Converter 12V 200uA 190kHz/460kHz 8-Pin PDIP N Tube
Lowest to $30.0244

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.5374 $92.5374
2+ $89.5523 $179.1046
3+ $86.5672 $259.7016
4+ $77.6120 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 850 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess