EN
  • EN
  • DE

AD7276AUJZ-500RL7

Part No AD7276AUJZ-500RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 12BIT SAR TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features 12 Bit Analog to Digital Converter 1 Input 1 SAR TSOT-6
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-6 Thin, TSOT-23-6
Case / Package TSOT-6
Family Name AD7276
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AD7276AUJZ500RL7, AD7276AUJZ-500RL7DKR, AD7276AUJZ-500RL7TR, AD7276AUJZ-500RL7CT
Quantity per package 500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909653-AD7276AUJZ-500RL7
Ultra Librarian 3D Model Ultra Librarian AD7276AUJZ-500RL7 CAD Model

Description

Product Overview: AD7276AUJZ-500RL7 by Analog Devices Inc.

The AD7276AUJZ-500RL7 is a high-performance, 12-bit, high-speed, low-power, successive approximation register (SAR) analog-to-digital converter (ADC) from the renowned manufacturer Analog Devices Inc. This precision ADC offers a fast sampling rate of up to 3 MSPS (mega-samples per second), making it an ideal choice for high-speed signal acquisition in a variety of applications such as medical imaging, data acquisition systems, and communication systems.

Housed in a compact TSOT-23 package, the AD7276AUJZ-500RL7 is designed for space-constrained applications. It operates from a single 2.35 V to 3.6 V power supply, which is conducive to low-power circuit designs. The device also features a wide input bandwidth that allows for the direct digitization of high-speed signals.

The ADC's SPI-compatible serial interface ensures easy integration with most microcontrollers and DSPs, facilitating a straightforward digital connection. It also supports daisy-chaining in multi-ADC systems, which simplifies the design of complex acquisition systems. The device's power-down function significantly reduces power consumption when the ADC is not in use, further enhancing its suitability for battery-powered and portable applications.

Key features of the AD7276AUJZ-500RL7 include:

  • 12-bit resolution with no missing codes
  • Sampling rate of up to 3 MSPS
  • Low power consumption: 10.25 mW at 3 MSPS
  • Single-supply operation: 2.35 V to 3.6 V
  • Input bandwidth of 70 MHz
  • SPI-compatible serial interface with daisy-chain capability
  • Automatic power-down mode
  • TSOT-23 package for compact footprint

The AD7276AUJZ-500RL7 is available in tape and reel packaging, denoted by the RL7 suffix, which is suitable for automated assembly processes. This product underscores Analog Devices Inc.'s commitment to providing high-quality components that enhance the performance and efficiency of electronic systems.

You May Also Be Interested in

Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Analog Devices Inc.
IC ADC 16BIT 5V 16-DIP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6117 $53.2819
17+ $6.2455 $106.1735
25+ $6.0503 $151.2575
35+ $5.8552 $204.9320
45+ $5.6600 $254.7000
60+ $5.0745 $304.4700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,950 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess