EN
  • EN
  • DE

TC74HC4094AP

Part No TC74HC4094AP
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-BIT SHIFT AND STORE REGISTER (3-STAFE)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264965-TC74HC4094AP
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4094AP CAD Model

Description

The TC74HC4094AP is an 8-stage shift-and-store bus register manufactured by Toshiba Semiconductor and Storage. This device is a high-speed CMOS logic IC that is commonly used for serial-to-parallel data conversion, remote control systems, and display applications. It combines the functions of a shift register and a storage register, allowing for flexible data handling.

Applications:

  • Serial-to-Parallel Data Conversion: Used for converting serial data streams into parallel data formats for interfacing with various devices.
  • Remote Control Systems: Employed in remote control systems for transmitting and receiving data serially.
  • Display Applications: Utilized in LED displays and other display systems for controlling individual segments or pixels.
  • Industrial Control Systems: Found in industrial automation systems for data acquisition and control.
  • Digital Logic Circuits: Integrated into various digital logic circuits for data storage and manipulation.

Features:

  • 8-Stage Shift Register: Contains an 8-stage shift register for serial data input and storage.
  • Storage Register: Includes a storage register for parallel data output.
  • High-Speed CMOS Logic: Operates at high speeds with low power consumption.
  • Three-State Outputs: Features three-state outputs for bus interfacing.
  • Wide Operating Voltage Range: Operates over a wide voltage range of 2V to 6V.
  • JEDEC Standard Packages: Available in industry-standard DIP and SOP packages for easy integration.

Benefits:

  • Flexible Data Handling: Combines shift register and storage register functions for versatile data handling.
  • High-Speed Operation: High-speed CMOS logic ensures fast data processing.
  • Low Power Consumption: Low power consumption makes it suitable for battery-powered applications.
  • Easy Integration: JEDEC standard packages simplify integration into existing systems.

Technical Specifications:

The TC74HC4094AP operates from a supply voltage of 2V to 6V and features a typical propagation delay of 15 ns. It is available in DIP and SOP packages and is RoHS compliant. Consult the datasheet for detailed specifications regarding operating temperature range, input/output voltage levels, and other electrical characteristics.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess