EN
  • EN
  • DE

TPCS8004

Part No TPCS8004
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Silicon N Channel MOS Type (Pi-MOSV)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1271947-TPCS8004
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPCS8004 CAD Model

Description

The TPCS8004 is an N-channel power MOSFET manufactured by Toshiba Semiconductor and Storage. This device is designed for high-efficiency switching applications, utilizing Toshiba's advanced trench process technology to achieve low on-resistance and fast switching speeds. It is commonly used in DC-DC converters, power management circuits, and motor control applications.

Applications:

  • DC-DC converters
  • AC-DC power supplies
  • Motor control circuits
  • Load switching
  • Power management in portable devices

Features:

  • N-Channel MOSFET
  • Low drain-source on-resistance (RDS(on))
  • High-speed switching
  • Enhancement mode
  • Surface-mount package
  • RoHS compliant

Benefits:

  • Improved power efficiency due to low RDS(on), minimizing power loss and heat generation.
  • Faster switching speeds enable higher frequency operation, resulting in smaller component sizes and improved transient response.
  • Simplified circuit design with enhancement mode operation.
  • Compact footprint for space-constrained applications.
  • Reliable performance in various operating conditions.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications:

The TPCS8004 typically features a drain-source voltage (VDS) rating of 30V, and a continuous drain current (ID) rating dependent on package and operating conditions. The RDS(on) is very low, usually in the milliohm range. Gate threshold voltage (VGS(th)) is typically a few volts. Refer to the official Toshiba datasheet for precise specifications including thermal resistance, gate charge, and maximum ratings.

This MOSFET is ideal for synchronous rectification, power inverters, and other power switching applications where efficiency and performance are critical. Its robust design and low on-resistance ensure reliable operation in demanding conditions.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.1003 $61.5045
35+ $3.3645 $117.7575
54+ $3.2594 $176.0076
74+ $3.1543 $233.4182
95+ $3.0492 $289.6740
127+ $2.7339 $347.2053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess