EN
  • EN
  • DE

AD722JR-REEL

Part No AD722JR-REEL
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Data Acquisition - Digital to Analog Converters(DAC)
Manufacturer Analog Devices Inc.
Win Source Part Number 171687-AD722JR-REEL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD722JR-REEL CAD Model

Description

Product Overview: AD722JR-REEL by Analog Devices Inc.

The AD722JR-REEL is a high-performance, RGB to NTSC/PAL Encoder that efficiently converts red, green, and blue color component signals into their corresponding television standards. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is designed to provide a seamless interface for video applications, making it an ideal choice for a broad range of multimedia projects.

Key Features

  • Integrated Triple 2.5 MHz Video DACs: The AD722JR-REEL includes three digital-to-analog converters, ensuring high-quality video signal conversion with minimal external components required.
  • Support for NTSC and PAL Formats: This encoder supports both the North American NTSC and European PAL television standards, offering versatility for international product development.
  • Low Power Consumption: Designed with power efficiency in mind, the AD722JR-REEL is suitable for portable and battery-operated equipment due to its low operating power requirements.
  • Single +5 V Supply Operation: The device operates on a single +5 V power supply, simplifying power management in system design.
  • On-Chip Color Burst Generation: The inclusion of an on-chip color burst oscillator eliminates the need for external burst timing components.
  • Compact Packaging: Offered in a small footprint package, the AD722JR-REEL is suitable for space-constrained applications.

Applications

The AD722JR-REEL is particularly well-suited for applications such as video signal processing, computer video to TV conversion, video game consoles, and portable video equipment. Its versatility and ease of integration make it a popular choice among engineers and designers for embedding video capabilities into a variety of consumer electronics.

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the AD722JR-REEL is no exception. Each device is manufactured to the highest standards, ensuring reliable performance in even the most demanding applications. Whether for commercial or industrial use, customers can trust the AD722JR-REEL to deliver consistent and high-quality video encoding.

Ordering Information

The product is available in a tape and reel format, denoted by the 'REEL' suffix, facilitating efficient handling and placement during high-volume manufacturing processes. For detailed ordering and pricing information, interested parties should contact Analog Devices Inc. or an authorized distributor.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 14BIT W/BUFF 24-CDIP / Bit Digital to Analog Converter 24-CDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT MULTIPLYING 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 8BIT A-OUT 16CDIP / 8 Bit Digital to Analog Converter 1 16-CERDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 16BIT V-OUT SOT23-8 / 16 Bit Digital to Analog Converter 1 SOT-23-8
Need more? Email Us
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Maxim Integrated
IC DAC 12BIT V-OUT 8UMAX / 12 Bit Digital to Analog Converter 2 8-uMAX/uSOP
Lowest to $20.2264
Analog Devices Inc.
IC DAC 10BIT V-OUT 8DIP / 10 Bit Digital to Analog Converter 2 8-PDIP
Need more? Email Us
Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 12BIT V-OUT 24CERDIP / 12 Bit Digital to Analog Converter 1 24-CDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4548 $57.9124
32+ $3.6556 $116.9792
49+ $3.5412 $173.5188
68+ $3.4269 $233.0292
88+ $3.3125 $291.5000
117+ $2.9707 $347.5719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,010 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess