EN
  • EN
  • DE

AD7196BCPZ-RL7

Part No AD7196BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 16+
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 717453-AD7196BCPZ-RL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7196BCPZ-RL7 CAD Model

Description

AD7196BCPZ-RL7 - Precision Low Noise Analog-to-Digital Converter

The AD7196BCPZ-RL7 is a high-performance, low noise, analog-to-digital converter (ADC) produced by the renowned semiconductor manufacturer, Analog Devices Inc. This component is designed to deliver precise and accurate signal conversion in a variety of demanding applications such as industrial process control, instrumentation, and medical devices.

At the heart of the AD7196BCPZ-RL7 lies a 24-bit sigma-delta (Σ-Δ) ADC with a configurable data output rate that allows for flexibility in balancing the noise performance with the data throughput. This ADC offers an exceptional noise performance with an RMS noise of only 8 nV at a 4.7 Hz update rate, making it an ideal choice for applications requiring high resolution and low noise.

The device operates across a wide supply voltage range from 3 V to 5.25 V, which enables it to fit into various system designs without the need for additional power regulation. Moreover, the AD7196BCPZ-RL7 features a low current consumption, with a normal mode current of only 4.35 mA, thus making it suitable for battery-powered and portable applications.

Another key feature of this ADC is its on-chip low noise programmable gain array (PGA), which allows for direct sensor connection. This enables the AD7196BCPZ-RL7 to amplify low-level signals from sensors, reducing the need for external signal conditioning components. Additionally, it supports a wide input common-mode range and includes a reference detect function to ensure signal integrity.

The AD7196BCPZ-RL7 is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package), which not only saves board space but also enhances thermal performance. It also includes multiple on-chip diagnostic features such as overrange/underrange detection and a cyclic redundancy check (CRC) for digital interface robustness.

With its combination of high precision, low power consumption, and advanced features, the AD7196BCPZ-RL7 from Analog Devices Inc. is a top-tier solution for engineers looking to enhance the performance of their data acquisition systems.

Note: Before integrating the AD7196BCPZ-RL7 into any design, it is recommended to refer to the latest datasheets and product documentation from Analog Devices Inc. for detailed specifications and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
Analog Devices Inc.
SHARC Processor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.5133 $62.5665
12+ $10.2668 $123.2016
18+ $9.9469 $179.0442
24+ $9.6258 $231.0192
32+ $9.3047 $297.7504
42+ $8.3426 $350.3892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess