EN
  • EN
  • DE

R5510H011C-T1-FB

Part No R5510H011C-T1-FB
Manufacturer Ricoh
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016+
Reference case SOT89-5
Manufacturer Ricoh
Manufacturer Homepage www.ricoh.com
Win Source Part Number 711793-R5510H011C-T1-FB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R5510H011C-T1-FB CAD Model

Description

The R5510H011C-T1-FB is a high-performance voltage detector IC manufactured by Ricoh. Voltage detectors, also known as voltage supervisors or reset ICs, are essential components in electronic circuits that monitor the supply voltage and provide a reset signal to the microcontroller or other critical components when the voltage drops below a certain threshold. This ensures proper system operation and prevents data corruption or malfunction.

Applications:

  • Microcontroller Systems: Resets the microcontroller during power-up or brown-out conditions.
  • Real-Time Clocks (RTC): Monitors the battery voltage to ensure proper RTC operation.
  • Memory Protection: Prevents data corruption in memory devices during voltage drops.
  • Power Management Circuits: Provides a reset signal to power management ICs during undervoltage conditions.
  • Industrial Control Systems: Monitors the power supply voltage in industrial equipment.

Features:

  • High Accuracy Voltage Detection: Precisely monitors the supply voltage.
  • Low Supply Current: Minimizes power consumption in battery-powered applications.
  • Open Drain Output: Flexible output configuration for various system designs.
  • Small Package: Available in a compact package for space-saving PCB layouts.
  • Built-in Hysteresis: Prevents oscillation during voltage transitions.

Benefits:

  • Ensured System Reliability: Prevents system malfunction due to undervoltage conditions.
  • Extended Battery Life: Low supply current minimizes power consumption.
  • Flexible System Design: Open drain output allows for various connection options.
  • Compact Solution: Small package size saves valuable board space.
  • Stable Operation: Built-in hysteresis prevents false resets.

Additional Details:

The R5510H011C-T1-FB features a detection voltage of 1.1V. The open drain output requires an external pull-up resistor. The IC operates over a wide temperature range. Detailed specifications, including electrical characteristics, timing diagrams, and package dimensions, are available in the Ricoh datasheet. The device offers a reliable and efficient solution for voltage monitoring in a variety of electronic applications.

You May Also Be Interested in

Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess