EN
  • EN
  • DE

AD707AR-REEL

Part No AD707AR-REEL
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1010214-AD707AR-REEL
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD707AR-REEL CAD Model

Description

The AD707AR-REEL is a high-performance, precision operational amplifier from Analog Devices Inc., which is renowned for its exceptional accuracy and stability. This product is specifically designed to meet the stringent requirements of precision instrumentation, data acquisition systems, and other applications where low noise, high input impedance, and minimal voltage offset are critical.

Key Features

  • Low Offset Voltage: The AD707AR-REEL boasts an ultra-low offset voltage, which minimizes errors in signal processing and ensures accurate measurements.
  • High Input Impedance: Its high input impedance prevents the loading of the input signal, making it ideal for buffering and amplifying signals from high-impedance sensors.
  • Low Noise: With its low noise performance, the AD707AR-REEL is perfect for applications that require a clean, undistorted signal.
  • Stability: The device is designed to be stable with capacitive loads, ensuring reliable performance in a wide range of applications.
  • Power Efficiency: It operates with a low supply current, which makes it suitable for battery-powered devices and energy-efficient systems.

Applications

  • Precision instrumentation
  • Data acquisition systems
  • Analog-to-digital converters
  • Buffer amplifiers
  • Process control systems

Product Specifications

The AD707AR-REEL is available in a surface-mount package, suitable for automated assembly processes. It operates over a wide supply voltage range and is characterized for performance over the extended industrial temperature range. The product comes in a reel, making it convenient for mass production and inventory management.

Quality and Reliability

Analog Devices Inc. ensures that the AD707AR-REEL meets the highest quality and reliability standards. The company's commitment to excellence in manufacturing and design guarantees that this operational amplifier performs to specifications in the most demanding environments.

For detailed technical specifications, application notes, and support resources, customers should refer directly to the Analog Devices Inc. website or contact their technical support team. The AD707AR-REEL is a testament to Analog Devices' dedication to providing industry-leading solutions for precision signal processing.

You May Also Be Interested in

Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess