The AD704TQ/883B is a high-performance quad operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision op-amp is part of the military-grade product offerings, ensuring reliability and durability even in the most demanding environments.
Key Features
- High Precision: The AD704TQ/883B offers excellent accuracy and stability, making it ideal for precision applications that require low offset voltage, low input bias current, and low noise.
- Quad Configuration: This device includes four independent op-amps in a single package, providing a compact solution for systems requiring multiple amplifiers.
- Military Grade: Meeting the stringent requirements of the 883B military standard, this product is designed to operate reliably in extreme temperature ranges and under mechanical stress.
- Wide Voltage Range: The operational amplifier can operate with a supply voltage range from ±4.5V to ±18V, providing flexibility for various power supply designs.
- Low Power Consumption: With its low power requirements, the AD704TQ/883B is suitable for battery-powered devices and energy-sensitive applications.
Applications
The AD704TQ/883B is versatile and can be used in a variety of applications across different industries. Some common applications include:
- High-precision instrumentation
- Data acquisition systems
- Control systems for aerospace and defense
- Professional audio equipment
- Medical devices requiring low-noise signal amplification
Technical Specifications
Parameter
Value
Number of Channels
4
Supply Voltage (±)
4.5V to 18V
Input Offset Voltage
Typically 0.5 mV
Input Bias Current
Typically 20 nA
Operating Temperature Range
-55°C to +125°C
For designers and engineers looking for a robust, high-precision operational amplifier for mission-critical applications, the AD704TQ/883B from Analog Devices Inc. offers a reliable solution that meets the highest standards of performance and quality.