EN
  • EN
  • DE

AD668KQ

Part No AD668KQ
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description 12-Bit Ultrahigh Speed Multiplying D/A Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1136786-AD668KQ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD668KQ CAD Model

Description

Introducing the AD668KQ from Analog Devices Inc.

The AD668KQ is a precision, high-performance microprocessor-compatible 12-bit digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative product is tailored for sophisticated electronic systems that demand the highest level of accuracy and reliability in digital-to-analog conversion processes.

Constructed with advanced IC fabrication techniques, the AD668KQ ensures excellent stability and low noise performance. Its design incorporates a matched, laser-trimmed resistor ladder and a stable reference, providing a highly linear voltage output with a guaranteed monotonicity over the entire operating temperature range. This feature makes it an ideal choice for critical applications such as medical instrumentation, automated test equipment, and high-precision control systems.

One of the key advantages of the AD668KQ is its compatibility with 12-bit parallel microprocessor buses, allowing for seamless integration with a wide range of microprocessors or microcontrollers. Its double-buffered interface enables the DAC to retain the previous data while new data is being loaded, ensuring a smooth and continuous data flow. This is particularly useful in applications where data integrity and timing are critical.

The AD668KQ operates over a specified temperature range of -55°C to +125°C, demonstrating its robustness and suitability for use in harsh environments. Its package is a 24-lead ceramic DIP (Dual In-line Package), which provides excellent thermal and mechanical characteristics, further enhancing the device's durability and performance longevity.

Additional features of the AD668KQ include a fast settling time, typically around 1 µs, which is essential for high-speed applications. It also offers a low power consumption, making it a practical choice for energy-sensitive designs. With its built-in overvoltage protection, the AD668KQ ensures that the output remains within safe operating limits, protecting both the DAC and the subsequent circuitry.

Overall, the AD668KQ from Analog Devices Inc. represents a state-of-the-art solution for digital-to-analog conversion needs, where precision, speed, and reliability are of paramount importance.

You May Also Be Interested in

Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess