EN
  • EN
  • DE

AD6645-MIL/PCB

Part No AD6645-MIL/PCB
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Analog to Digital Converters (ADCs)
Description BOARD EVAL AD6645-MIL/PCB / AD6645 80MSPS SoftCell? 14 Bit 80M Samples per Second Analog to Digital Converter (ADC) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Analog to Digital Converters (ADCs)
Mfr Analog Devices Inc.
Series SoftCell®
Package Box
Product Status Obsolete
Number of A/D Converters 1
Number of Bits 14
Sampling Rate (Per Second) 80M
Data Interface Parallel
Input Range 2.2Vpp
Power (Typ) @ Conditions 1.5W @ 80MSPS
Utilized IC / Part AD6645 80MSPS
Supplied Contents Board(s)
Base Product Number AD6645
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN 4A994K2
HTSUS 8473.30.1180
Win Source Part Number 909594-AD6645-MIL/PCB
Ultra Librarian 3D Model Ultra Librarian AD6645-MIL/PCB CAD Model

Description

The AD6645-MIL/PCB is a state-of-the-art analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance signal processing solutions. This ADC is specifically tailored for demanding military and aerospace applications where reliability, robustness, and superior performance are of paramount importance.

Key Features:

  • Resolution: The AD6645-MIL/PCB boasts a 14-bit resolution, ensuring high precision in digital representation of analog signals.
  • Sampling Rate: With a maximum sampling rate of 105 MSPS (Mega Samples Per Second), this ADC is well-suited for high-speed signal processing tasks.
  • Input Bandwidth: The device features a wide input bandwidth that supports a variety of signal frequencies, making it versatile for different application needs.
  • SNR and SFDR: It offers an excellent signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), minimizing noise and distortion in signal conversion.
  • Power Consumption: Designed with power efficiency in mind, the AD6645-MIL/PCB operates with a low power consumption, which is critical for battery-powered or energy-sensitive systems.
  • Package: The ADC comes in a rugged, military-grade printed circuit board (PCB) package that ensures durability and reliability under harsh conditions.

Applications:

The AD6645-MIL/PCB is ideal for a range of high-performance applications, including:

  • Radar and satellite communication systems
  • Electronic warfare and signal intelligence
  • Secure communications
  • Avionics and navigation systems

Technical Specifications:

Parameter Value
Resolution 14-Bit
Max Sampling Rate 105 MSPS
Input Bandwidth Varies with application
SNR High
SFDR High
Power Consumption Low
Package Military-Grade PCB

The AD6645-MIL/PCB from Analog Devices Inc. represents the pinnacle of ADC technology, providing unmatched performance for the most demanding military and aerospace applications.

You May Also Be Interested in

Analog Devices Inc.
BOARD EVAL SAMPLING ADC AD677
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR ADS1244
Lowest to $3.3013
Texas Instruments
EVAL MODULE ADS8688A
Lowest to $7.5013
Texas Instruments
EVAL MOD FOR ADS7818
Lowest to $9.1470
Texas Instruments
EVAL MODULE FOR ADS8365
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7705
Need more? Email Us
Texas Instruments
EVAL MODULE FOR ADS7924
Need more? Email Us
Texas Instruments
BOARD EVALUATION FOR ADC1175-50
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD7793
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess