EN
  • EN
  • DE

AD9652BBCZ-310

Part No AD9652BBCZ-310
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 16-Bit, 310 MSPS, 3.3 V/1.8 V Dual Analog-to-Digital Converter (ADC) | IC ADC 16BIT PIPELINED 144CSPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Resolution 16
Sampling Rate (Per Second) 310M
Number of Inputs 2
Input Type Differential
Data Interface LVDS - Parallel
Configuration S/H-ADC
Number of A/D Converters 2
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 1.8V, 3.3V
Supply Voltage , Digital 1.7V ~ 1.9V
Features Simultaneous Sampling
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 144-LFBGA, CSPBGA
Supplier Device Package 144-CSPBGA
Mounting Style SMD
Family Part Number AD9652
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1139176-AD9652BBCZ-310
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9652BBCZ-310 CAD Model

Description

The AD9652BBCZ-310 is a state-of-the-art dual analog-to-digital converter (ADC) designed by Analog Devices Inc., a leader in high-performance semiconductors. This high-speed ADC is specifically engineered for applications that require high dynamic range and fast data acquisition, such as medical imaging, communications, and instrumentation.

Key Features

  • Resolution: The device offers a 16-bit resolution, providing precise digital outputs and enabling accurate signal representation.
  • Sampling Rate: With a maximum sampling rate of 310 MSPS (mega samples per second), the AD9652BBCZ-310 is capable of converting analog signals with high temporal resolution.
  • Dual Channel: This component features two ADCs in one package, allowing for simultaneous sampling of two separate inputs, which is ideal for complex signal processing tasks.
  • Low Power Consumption: The device is designed for efficiency, with a low power consumption that makes it suitable for power-sensitive applications.
  • Input Range: It provides a flexible input range, accommodating various signal amplitudes.
  • Interface: The AD9652BBCZ-310 is equipped with a high-speed serial interface, which facilitates rapid data transfer to other digital components within a system.

Performance and Quality

With its high signal-to-noise ratio (SNR) and spurious-free dynamic range (SFDR), the AD9652BBCZ-310 delivers exceptional performance that ensures signal fidelity. The device's robust design and manufacturing process also meet the stringent quality standards expected from Analog Devices Inc.

Applications

This dual ADC is versatile and can be used in a variety of applications. In medical imaging, it facilitates the capture of detailed images by processing high-speed signals from sensors. In communications, it enables the digitization of broadband signals for wireless infrastructure. Additionally, the AD9652BBCZ-310 is well-suited for instrumentation and defense systems, where precision and reliability are paramount.

Overall, the AD9652BBCZ-310 from Analog Devices Inc. represents a blend of performance, efficiency, and reliability, making it an excellent choice for professionals seeking a high-quality dual ADC solution.

You May Also Be Interested in

Maxim Integrated
1Msps, μP-Compatible, 8-Bit ADC with 1μA Power-Down | IC ADC 8BIT FLASH 20SSOP
Lowest to $10.0855
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $7.5848
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $388.0598
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Analog Devices Inc.
2.7 V to 5.5 V, 350 kSPS, 10-Bit 4-/8-Channel Sampling ADCs | IC ADC 10BIT SAR 16TSSOP
Lowest to $17.1485

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,363.6364 $1,363.6364
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 257 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess