EN
  • EN
  • DE

AD6635BB

Part No AD6635BB
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description 4-Channel, 80 MSPS WCDMA Receive Signal Processor (RSP)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Series AD6635
Packaging Tray
Part Status Obsolete(EOL)
RF Type Cellular, CDMA2000, EDGE, GPRS, GSM
Number of Mixers 1
Operating Supply Current 880mA
Operating Supply Voltage 3 V ~ 3.6 V
Package 324-BBGA
Manufacturer Package 324-BGA
Win Source Part Number 1136750-AD6635BB
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD6635BB
Introduction Date July 25, 2002
ECCN 5A991.b.1
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD6635BB CAD Model

Description

The AD6635BB from Analog Devices Inc. is a cutting-edge digital signal processing (DSP) product designed for telecommunication applications. This high-performance component is engineered to meet the rigorous demands of modern communication systems, offering a blend of speed, efficiency, and reliability.

Key Features

  • High-Speed Operation: The AD6635BB operates at a high clock rate, enabling it to process signals rapidly and efficiently, which is crucial for real-time applications.
  • Advanced DSP Capabilities: Equipped with sophisticated digital signal processing functions, this product can handle complex algorithms and signal conditioning tasks with ease.
  • Low Power Consumption: Despite its robust performance, the AD6635BB is designed to be energy-efficient, minimizing power usage and heat generation, making it ideal for systems where power conservation is essential.
  • Integrated Features: This DSP includes a range of built-in features that simplify system design, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and memory elements.
  • Reliability: Analog Devices Inc. is known for producing reliable components, and the AD6635BB is no exception, ensuring stable operation over its designated temperature range and lifecycle.

Applications

The AD6635BB is suitable for a broad array of telecommunication applications, including:

  • Wireless Infrastructure
  • Base Station Development
  • Data Communication Systems
  • Signal Intelligence
  • Network Equipment

Technical Specifications

For detailed technical information, designers and engineers should refer to the official datasheet provided by Analog Devices Inc. The datasheet offers comprehensive insights into the electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful integration of the AD6635BB into various systems.

Conclusion

In summary, the AD6635BB from Analog Devices Inc. represents a powerful solution for telecommunication systems requiring high-speed digital signal processing. Its combination of performance, efficiency, and integrated features make it a versatile choice for engineers looking to enhance their communication technology.

You May Also Be Interested in

Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN
Lowest to $6.7605
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Maxim Integrated
IC MIXR 400MHZ-2.5GHZ UP SOT23-6
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXER 10MHZ-3.7GHZ UP 16QFN
Lowest to $10.8970
Analog Devices Inc.
IC MIXER 9-15GHZ 8MSOPG
Lowest to $46.5672
Maxim Integrated
IC SIGE DOWNCONV MIXER SOT23-6
Lowest to $3.3015
Linear Technology
IC MIXER 10MHZ-4GHZ UP/DWN 8DFN / Up/Down Conv Mixer 3V 4GHz 8-Pin DFN EP T/R
Lowest to $7.4220
Linear Technology
IC MIXER 1.3-2.3GHZ UPCONV 16QFN
Lowest to $5.0427

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.9706 $92.9706
2+ $76.2831 $152.5662
3+ $73.8992 $221.6976
4+ $71.5153 $286.0612
5+ $69.1314 $345.6570
6+ $61.9808 $371.8848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess