EN
  • EN
  • DE

AD650SD

Part No AD650SD
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description Voltage-to-Frequency and Frequency-to-Voltage Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 1136731-AD650SD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD650SD CAD Model

Description

Introducing the AD650SD Voltage-to-Frequency Converter from Analog Devices Inc.

The AD650SD Voltage-to-Frequency Converter is a high-precision integrated circuit designed to provide a simple and efficient solution for applications requiring an analog signal to be converted into a digital frequency output. Manufactured by Analog Devices Inc., a leader in the semiconductor industry, this device ensures reliability and performance for a wide range of applications.

The AD650SD operates by converting an input voltage into a proportional frequency output. This linear conversion makes it ideal for use in systems where noise immunity and long-distance data transmission are critical. It has a wide input voltage range and is capable of handling signals that vary from a few millivolts up to 10 volts, depending on the mode of operation.

With its low nonlinearity of ±0.005% over the full operating temperature range, the AD650SD provides precise conversion suitable for high-end instrumentation, data acquisition systems, and industrial process control. Its high-frequency operation can reach up to 1 MHz, allowing for fast response times in dynamic systems.

The device also features a built-in oscillator circuit that requires only a single external capacitor, which simplifies design and reduces component count. The AD650SD is available in a versatile 14-pin ceramic DIP (Dual In-line Package), which ensures robustness and durability for various environmental conditions.

Engineers and designers will appreciate the ease of interfacing the AD650SD with microprocessors or digital systems, thanks to its TTL/CMOS-compatible output. Moreover, the converter's inherent monotonicity provides a stable and predictable frequency output for the entire input voltage range, eliminating the need for complex calibration procedures.

Analog Devices Inc. has a reputation for excellence, and the AD650SD Voltage-to-Frequency Converter is no exception. It represents a reliable choice for professionals seeking to integrate analog-to-digital conversion in their systems with minimal fuss and maximum accuracy.

Whether you're upgrading existing equipment or developing new solutions, the AD650SD is an excellent component that combines performance, versatility, and ease of use, making it a valuable addition to any electronic system requiring voltage-to-frequency conversion.

You May Also Be Interested in

Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Analog Devices Inc.
IC CONVERTER VOLT TO FREQ 8MSOP
Lowest to $2.8795
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.8410
Burr Brown
VOLTAGE TO FREQUENCY CONVERTER / Volt to Frequency and Frequency to Volt Converter IC 500 kHz ±0.05% TO-100-10
Need more? Email Us
Analog Devices Inc.
SINGLE PHASE METERING IC
Lowest to $5.0520
Analog Devices Inc.
IC V/F CONV 2MHZ 20PLCC / Voltage to Frequency Converter IC 2 MHz ±0.02% 20-PLCC (9x9)
Lowest to $252.1739
NJR Corporation/NJRC
V-F/F-V CONVERTOR
Lowest to $0.8879
NJR Corporation/NJRC
Lowest to $0.9792

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $102.0546 $102.0546
2+ $98.8645 $197.7290
3+ $95.6756 $287.0268
4+ $92.4866 $369.9464
5+ $82.9186 $414.5930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess