EN
  • EN
  • DE

AP1086D33LA

Part No AP1086D33LA
Manufacturer Anachip Corp
Catalog Hard To Find
Description 1.5A Low Dropout Positive Adjustable or Fixed-Mode Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Anachip Corp
Win Source Part Number 1145218-AP1086D33LA
Manufacturer Homepage 0
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP1086D33LA CAD Model

Description

The AP1086D33LA is a low dropout (LDO) linear regulator manufactured by Anachip Corp. It's designed to provide a stable 3.3V output voltage with a low dropout voltage, meaning it can maintain regulation even when the input voltage is only slightly higher than the output voltage. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is critical.

Applications

  • Portable electronic devices
  • Battery-powered systems
  • Post-regulation for switching power supplies
  • Microcontroller power supplies
  • Industrial control systems

Features

  • Low dropout voltage
  • Fixed 3.3V output
  • High accuracy output
  • Overcurrent and over temperature protection
  • Reverse polarity protection
  • Available in surface mount packages

Benefits

  • Extended battery life due to low dropout
  • Stable and reliable power supply
  • Protection against damage from faults
  • Easy integration into various applications
  • Compact size

Additional Details

The AP1086D33LA LDO regulator is designed for applications needing a regulated 3.3V supply. The 'D33' in the part number indicates the 3.3V output voltage, and 'LA' might refer to a specific package or revision of the device. The low dropout feature allows the regulator to maintain a stable 3.3V output even when the input voltage drops close to 3.3V, maximizing the efficiency of the power conversion. The regulator also incorporates protection features to prevent damage from overcurrent, over temperature, and reverse polarity, ensuring reliable operation in harsh environments.

The specific package affects the heat dissipation capabilities of the regulator. A heatsink may be necessary depending on the output current and ambient temperature. It requires external capacitors at the input and output for stable operation. The input capacitor provides a stable voltage source, while the output capacitor helps stabilize the output voltage and reduce noise.

The AP1086D33LA is a reliable and efficient solution for providing a regulated 3.3V supply in various electronic applications, particularly where low dropout voltage and protection features are important considerations. Always consult the datasheet to determine specific operating conditions and external component requirements for your particular application.

You May Also Be Interested in

Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess