EN
  • EN
  • DE

AD3554AM

Part No AD3554AM
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description FAST-SETTLING, WIDEBAND, FET-INPUT OP AMP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1135817-AD3554AM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD3554AM CAD Model

Description

Analog Devices Inc. AD3554AM Precision DAC

The AD3554AM is a state-of-the-art precision Digital-to-Analog Converter (DAC) from the renowned semiconductor manufacturer, Analog Devices Inc. This high-performance product is designed to cater to applications requiring the utmost accuracy and stability, such as precision instrumentation, automated test equipment, and industrial control systems.

At the heart of the AD3554AM is a robust architecture that ensures exceptional performance. It boasts a 16-bit resolution which provides fine granularity and a high degree of control over the output signal. The DAC operates with a remarkable level of precision, delivering ultra-low noise and minimal non-linearity, which is crucial for sensitive applications where signal fidelity is paramount.

The device operates across a wide supply voltage range, accommodating various system design requirements without compromising its performance. It also features a flexible interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, making it easy to integrate into existing and new systems alike.

One of the key advantages of the AD3554AM is its integrated output amplifier, which can drive both resistive and capacitive loads, providing system designers with greater versatility. Moreover, the on-chip output buffer reduces the need for external components, simplifying the design and reducing the overall system cost and footprint.

For enhanced system reliability, the AD3554AM includes robust built-in diagnostic features. These enable real-time monitoring of system performance and early detection of potential issues, facilitating proactive maintenance and minimizing downtime.

The AD3554AM is available in a compact package that is suitable for space-constrained applications, ensuring that high precision does not come at the expense of size. With its combination of accuracy, reliability, and ease of use, the AD3554AM from Analog Devices Inc. is an excellent choice for designers who demand the best in DAC technology.

For more information, datasheets, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales office.

You May Also Be Interested in

Mitsubishi
NPN EPITAXIAL PLANAR TYPE (RF POWER TRANSISTOR) 
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess