EN
  • EN
  • DE

AD6438-2XST

Part No AD6438-2XST
Manufacturer Analog Devices Inc.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1162241-AD6438-2XST
Categories Custom Parts
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD6438-2XST CAD Model

Description

The AD6438-2XST is a state-of-the-art dual transceiver module designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This product is engineered to deliver exceptional performance in digital communication systems, making it an ideal choice for a wide range of applications, including wireless infrastructure, broadband access, and advanced communication networks.

Key Features and Benefits

  • Dual Transceiver Design: The AD6438-2XST integrates two complete transceiver channels, offering flexibility and efficiency for systems requiring multiple transceivers in a compact form factor.
  • High-Speed Data Transfer: With its advanced architecture, the device supports high-speed data transfer rates, ensuring rapid and reliable communication for critical applications.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver minimizes energy usage, which is crucial for battery-powered devices and contributes to lower operating costs in large-scale deployments.
  • Robust Signal Integrity: The product features excellent signal integrity, reducing the risk of data errors and enhancing overall system reliability.
  • Easy Integration: The AD6438-2XST comes in a package that is easy to integrate into existing systems, simplifying the design process and accelerating time-to-market for new products.

Applications

The versatility of the AD6438-2XST makes it suitable for a variety of applications, including but not limited to:

  • Wireless Communication Infrastructure
  • Broadband Data Communications
  • Point-to-Point Microwave Links
  • Software Defined Radios (SDR)
  • Telecommunications Equipment

Technical Specifications

The AD6438-2XST boasts an impressive set of technical specifications that ensure its performance meets the demanding requirements of modern communication systems:

  • Frequency Range: Optimized for specific frequency bands within the RF spectrum.
  • Output Power: Configurable to meet the needs of various transmission scenarios.
  • Interface: Compatible with standard digital interfaces for seamless system integration.
  • Package: Available in a package designed for thermal efficiency and space-saving on PCBs.

For more detailed specifications and application support, customers are encouraged to visit the official Analog Devices Inc. website or contact their sales and technical support teams.

You May Also Be Interested in

Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Qualcomm
Lowest to $7.9791
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Microchip Technology
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess