EN
  • EN
  • DE

AD6438-1BST

Part No AD6438-1BST
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description GSM 3 V Transceiver IF Subsystem
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171423-AD6438-1BST
Popularity Low
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 5A991.b
Country of Origin Hong Kong
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD6438-1BST CAD Model

Description

AD6438-1BST Product Image

The AD6438-1BST, from Analog Devices Inc., is a state-of-the-art dual-channel GSM power amplifier module designed to provide reliable and efficient performance for mobile phone applications. This sophisticated component is engineered to meet the rigorous demands of modern wireless communication systems, offering superior power control and signal quality.

Key Features:

  • Frequency Range: The AD6438-1BST operates within the GSM850/900 MHz frequency bands, ensuring compatibility with a wide range of GSM-based mobile communication networks.
  • Dual-Channel Operation: This module supports dual-channel functionality, enabling simultaneous amplification of two separate signals, which is critical for the efficient operation of today's dual-band mobile phones.
  • High Linearity: The design of the AD6438-1BST emphasizes linearity, allowing it to deliver a clean amplified signal without introducing significant distortion, which is essential for maintaining call quality.
  • Integrated Power Control: With an integrated power control mechanism, this amplifier module can adjust the output power dynamically, optimizing performance and conserving battery life.
  • Compact Size: The AD6438-1BST comes in a small form factor, making it ideal for integration into the limited space of mobile phone circuitry without compromising other components.
  • Robust Construction: Built to withstand the tough conditions of mobile environments, it offers enhanced durability and reliability.

Applications:

The AD6438-1BST is specifically designed for use in GSM mobile phones, but its capabilities make it suitable for a variety of other applications that require efficient and high-quality signal amplification, such as:

  • Wireless communication devices
  • Portable radio systems
  • PDAs and smartphone devices

Product Specifications:

Parameter Value
Manufacturer Analog Devices Inc.
Part Number AD6438-1BST
Category RF Amplifiers
Package Type SMT (Surface-Mount Technology)

For more technical details, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact their sales and support team.

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
5.1pF 50V Ceramic Capacitor C0G 0603
Lowest to $0.0021
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
Guangdong Fenghua Advanced Technology
300mA 10nH ±5% 400mΩ 0603 Fixed Inductors RoHS
Lowest to $0.0056
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Shenzhen Cankemeng Industrial Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole
Lowest to $0.8692
Shenzhen OCX Semiconductor Co., Ltd.
Buck Switching Regulator IC Adjustable 1 Output 600mA SOT-23-6
Lowest to $0.0880
Guangdong Fenghua Advanced Technology
1uF ±20% 16V Ceramic Capacitor X5R 0603
Lowest to $0.0077
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Vishay
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3615 $58.9765
27+ $4.3994 $118.7838
41+ $4.2620 $174.7420
57+ $4.1245 $235.0965
73+ $3.9871 $291.0583
97+ $3.5747 $346.7459
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess