EN
  • EN
  • DE

AP60N03Y

Part No AP60N03Y
Manufacturer Shenzhen APM-microelectronics Technology Co., Ltd.
Catalog Transistors – FETs, MOSFETs – Single
Description 30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package TO-251-3
Drain to Source Voltage 30V
Output Capacitance(Coss) 131pF
Current - Continuous Drain(Id) 50A
Operating Temperature - -55℃~+175℃
Gate Threshold Voltage (Vgs(th)) 2.5V
Pd - Power Dissipation 37.5W
Reverse Transfer Capacitance (Crss@Vds) 109pF
RDS(on) 13mΩ@10V
Input Capacitance(Ciss) 940pF
Gate Charge(Qg) [email protected]
Type N-Channel
Ultra Librarian 3D Model Ultra Librarian AP60N03Y CAD Model

Description

006207341708000/ Description

The 006207341708000/ offers advanced functionality with an emphasis on coherence and precision. Engineered for high-performance applications, it is equipped to handle the most challenging conditions in contemporary electronic environments.

  • Applications/Projects:
  • Medical devices
  • Data acquisition systems
  • High-speed computing

Features and Benefits

  • Precision engineering
  • Excellent heat dissipation
  • High endurance
  • Reliability in extreme conditions

Additional Details: The 006207341708000/ ensures uncompromised performance, meeting the exacting requirements of cutting-edge technological implementations.

You May Also Be Interested in

IXYS
MOSFET N-CH 600V 82A PLUS264
Need more? Email Us
Toshiba Semiconductor and Storage
MOSFET N-CH 900V 7A TO3P
Need more? Email Us
Littelfuse Inc.
MOSFET P-CH 500V 10A TO3P
Need more? Email Us
IXYS
MOSFET N-CH 500V 30A TO268
Need more? Email Us
Infineon Technologies
MOSFET N-CH 600V 30A TO247-3
Need more? Email Us
Infineon Technologies
MOSFET N-CH 650V 22.4A D2PAK
Need more? Email Us
IXYS
MOSFET N-CH 500V 16A TO220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 75V 100A SMP-FD
Lowest to $16.0075
IXYS
MOSFET N-CH 150V 180A PLUS247-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess