EN
  • EN
  • DE

MB95F176JWPMC-GE1

Part No MB95F176JWPMC-GE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993662-MB95F176JWPMC-GE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F176JWPMC-GE1 CAD Model

Description

The MB95F176JWPMC-GE1 is a microcontroller manufactured by Cypress Semiconductor (now Infineon Technologies). It belongs to the F²MC-8FX family and is designed for a variety of embedded applications requiring a balance of performance and low power consumption.

Applications:

  • Consumer Electronics: Used in appliances, remote controls, and other consumer devices.
  • Industrial Control: Employed in motor control, sensor interfaces, and other industrial applications.
  • Automotive Applications: Integrated into automotive subsystems such as body control modules and lighting control.
  • Medical Devices: Used in portable medical devices and monitoring equipment.

Features:

  • 8-bit Microcontroller: Based on an 8-bit CPU core, providing a balance of performance and cost.
  • Flash Memory: Includes on-chip flash memory for program storage and data logging.
  • RAM: Features on-chip RAM for data storage and program execution.
  • Timers and Counters: Equipped with multiple timers and counters for timing and control functions.
  • Communication Interfaces: Supports various communication interfaces such as UART, SPI, and I²C.
  • ADC: Includes an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • PWM: Features pulse-width modulation (PWM) outputs for motor control and lighting control.

Benefits:

  • Versatile Functionality: Offers a wide range of features for various embedded applications.
  • Low Power Consumption: Designed for low power operation, extending battery life in portable devices.
  • Cost-Effective: Provides a cost-effective solution for embedded control applications.
  • Simplified Development: Supported by development tools and software libraries for easier development.

Additional Details:

The MB95F176JWPMC-GE1 typically operates at a clock frequency. It includes a variety of peripherals such as comparators, operational amplifiers, and real-time clock (RTC). The specific memory size, clock frequency, and peripheral set should be consulted in the datasheet. It requires a stable power supply and decoupling capacitors to ensure reliable operation. Cypress provides a development environment with compiler, debugger, and sample code to facilitate application development.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Lowest to $0.3269
Nichia Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3333 $86.6666
3+ $35.5556 $106.6668
5+ $34.4445 $172.2225
7+ $33.3333 $233.3331
8+ $32.2223 $257.7784
11+ $28.8889 $317.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess