EN
  • EN
  • DE

AD6402ARS

Part No AD6402ARS
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC IF TRANSCVR SUBSYST 28SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Series AD6402
Package Bulk
Product Status Active
Programmable Not Verified
Type IF Transceiver Subsystem
Mounting Type Surface Mount
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 37264-AD6402ARS
Ultra Librarian 3D Model Ultra Librarian AD6402ARS CAD Model

Description

The AD6402ARS is a high-performance, mixed-signal integrated circuit from Analog Devices Inc., a leader in the design and manufacturing of analog, mixed signal, and DSP integrated circuits. This particular device is part of their extensive range of components designed for telecommunication applications, specifically tailored for digital signal processing tasks.

Key Features

  • High-Speed Operation: The AD6402ARS is capable of operating at high speeds, making it suitable for demanding digital processing applications.
  • Integrated Functions: It includes a variety of integrated functions such as filters and converters, which reduce the need for additional external components.
  • Low Power Consumption: Designed with power efficiency in mind, this device maintains low power consumption without sacrificing performance, making it ideal for portable and power-sensitive applications.
  • Durability: Encased in a robust package, the AD6402ARS is designed to withstand harsh industrial environments, ensuring reliability and longevity.

Applications

The AD6402ARS is versatile and can be utilized in various applications including but not limited to:

  • Wireless communication systems
  • Modem design for data acquisition
  • Signal processing for audio and video broadcasting
  • Industrial control systems

Technical Specifications

Parameter Value Package / Case SSOP Mounting Type Surface Mount Operating Temperature -40°C to +85°C Supply Voltage Typically 5V

Ordering Information

To purchase the AD6402ARS or to obtain further information, customers can visit the Analog Devices Inc. website or contact their local authorized distributors. Analog Devices provides comprehensive support, including datasheets, technical documentation, and customer service to assist in the integration of the AD6402ARS into your design.

You May Also Be Interested in

Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0002 $60.0020
24+ $4.9238 $118.1712
37+ $4.7690 $176.4530
51+ $4.6154 $235.3854
65+ $4.4618 $290.0170
87+ $3.9998 $347.9826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess