EN
  • EN
  • DE

AD636KD

Part No AD636KD
Manufacturer Analog Devices Inc.
Catalog PMIC - RMS to DC Converters
Description IC TRUE RMS/DC CONV MONO 14-CDIP / RMS to DC Converter 14-CDIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>RMS to DC Converters
Mfr Analog Devices Inc.
Series *
Package Tube
Product Status Obsolete
Current - Supply 800 µA
Voltage - Supply ±2.5V ~ 16V
Mounting Type Through Hole
Package / Case 14-CDIP (0.300", 7.62mm)
Supplier Device Package 14-CDIP
Base Product Number AD636
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 25 pcs
Win Source Part Number 1381325-AD636KD
Ultra Librarian 3D Model Ultra Librarian AD636KD CAD Model

Description

Product Overview: AD636KD from Analog Devices Inc.

The AD636KD is a high-precision low power electrical component manufactured by Analog Devices Inc., a leader in the field of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This particular model is a part of their extensive range of products designed for signal processing applications.

Key Features

  • True RMS-to-DC Conversion: The AD636KD is capable of accurate true root-mean-square (RMS) to DC conversion, ensuring precision in the measurement of complex signals, including those with varying amplitudes and waveforms.
  • Low Power Consumption: This device is designed for low power operation, making it suitable for battery-powered applications and other systems where power efficiency is crucial.
  • High Accuracy: With a high level of accuracy, the AD636KD provides reliable readings, which is essential for critical applications in instrumentation and control systems.
  • Wide Bandwidth: It offers a wide bandwidth, allowing it to process signals of various frequencies without compromising the quality of the conversion.

Applications

The AD636KD is versatile and can be used in a multitude of applications, including but not limited to:

  • Test and Measurement Equipment
  • Industrial Process Controls
  • Energy Management Systems
  • Audio Signal Processing

Technical Specifications

The AD636KD boasts technical specifications that cater to demanding applications:

  • Supply Voltage: Typically operates on a single 5V supply.
  • Input Voltage Range: It can handle input voltage ranges that are suitable for various signal types.
  • Temperature Range: Designed to operate over a specified temperature range, ensuring stability and reliability under various environmental conditions.

In summary, the AD636KD from Analog Devices Inc. is a robust and reliable component for true RMS-to-DC conversion, offering precision, low power consumption, and versatility for a wide array of applications. Its commitment to quality and performance makes it an ideal choice for professionals and enthusiasts alike who require accurate signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter
Lowest to $62.7030
Analog Devices Inc.
High Precision, Wideband RMS-to-DC Converter | IC RMS/DC CONV PRECISION 16-SOIC
Lowest to $153.3835
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Need more? Email Us
Analog Devices Inc.
IC TRUE RMS/DC CONV 14-CDIP
Need more? Email Us
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter
Lowest to $59.5056
Analog Devices Inc.
High Precision, Wide-Band RMS-to-DC Converter | IC RMS/DC CONV PRECISION 14-CDIP
Lowest to $165.6250
Analog Devices Inc.
Low Cost, Low Power, True RMS-to-DC Converter
Need more? Email Us
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP / RMS to DC Converter 1.05V 158uA 800kHz Automotive 8-Pin MSOP Tube
Lowest to $16.6316
Linear Technology
IC PREC RMS/DC CONV MCRPWR 8MSOP
Lowest to $6.6527

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess