EN
  • EN
  • DE

K4B4G0846E-BCK0

Part No K4B4G0846E-BCK0
Manufacturer Samsung
Catalog DDR
Description DDR3-1600 512Mx8 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940769-K4B4G0846E-BCK0
Series *
Ultra Librarian 3D Model Ultra Librarian K4B4G0846E-BCK0 CAD Model

Description

The Samsung K4B4G0846E-BCK0 is a 4Gb DDR3 SDRAM component. It's designed for high-performance memory applications requiring substantial bandwidth and low latency. This specific part is organized as 512M x 8, indicating a density of 4 Gigabits with an 8-bit data width.

Applications

  • Desktop and Laptop Computers: Used as main system memory to improve application responsiveness and overall system performance.
  • Gaming Consoles: Provides the necessary memory bandwidth for rendering complex graphics and handling game data.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet processing and data buffering.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial control systems and automotive applications.
  • Graphics Cards: Used as video memory to store textures, frame buffers, and other graphical data.

Features

  • High Bandwidth: DDR3 technology enables fast data transfer rates, improving system responsiveness.
  • Low Power Consumption: Designed for energy efficiency, reducing power consumption in portable devices and extending battery life.
  • 512M x 8 Organization: Provides a balance between memory density and data access speed.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • Advanced Architecture: Utilizes advanced memory cell design and manufacturing processes for enhanced reliability and performance.

Benefits

  • Improved System Performance: Faster data access leads to quicker application loading times and smoother multitasking.
  • Enhanced Gaming Experience: Higher memory bandwidth allows for more detailed graphics and smoother gameplay.
  • Increased Energy Efficiency: Lower power consumption reduces heat generation and extends battery life in portable devices.
  • Greater System Stability: Reliable memory components contribute to a more stable and dependable system.
  • Future-Proofing: DDR3 SDRAM remains a widely supported memory technology, ensuring compatibility with a wide range of systems.

Additional Details

This DDR3 SDRAM component operates at standard DDR3 voltages (typically 1.5V). It supports various DDR3 speed grades depending on the system requirements. Specific timing parameters such as CAS latency (CL), RAS to CAS delay (tRCD), and RAS precharge time (tRP) will vary based on the speed grade. The operating temperature range is typically from 0°C to 85°C. Detailed specifications are available in the Samsung datasheet for the K4B4G0846E-BCK0.

You May Also Be Interested in

NVIDIA
NVIDIA Jetson Orin NX 16 GB DDR5
Lowest to $1,067.1642
NVIDIA
RTX PRO 4000 Blackwell GDDR7 ECC PCIe 5.0 x16
Need more? Email Us
Samsung
DDR5-5600 2Gx64 UDIMM 1Rx8 (16GB)
Need more? Email Us
Crucial
DDR5-5600 2Gx64 UDIMM Pro (16GB)
Need more? Email Us
Seagate Technology
28TB HDD 3.5" SATA Exos M 6Gb/s 512MB
Need more? Email Us
SK hynix
DDR4-3200 2Gx8 (16Gb)
Need more? Email Us
Microne
DDR5-5600 1Gx16 (16Gb)
Need more? Email Us
SK hynix
DDR4-3200 512Mx16 (8Gb)
Lowest to $56.5971
Winbond Electronics
IC DRAM 4GBIT PAR 96VFBGA
Lowest to $17.7574

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,572 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess