EN
  • EN
  • DE

4214BP

Part No 4214BP
Manufacturer Texas Instruments
Catalog Linear - Analog Multipliers, Dividers
Description MULTIPLER - DIVIDER | IC MULTIPLIER-DIVIDER 14-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Analog Multiplier/Divider
Number of Bits/Stages 4-Quadrant
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Family Part Number 4214
Manufacturer Pack Quantity 27
MSL Level 1 (Unlimited)
Win Source Part Number 1128648-4214BP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 4214BP CAD Model

Description

The 4214BP, manufactured by Texas Instruments, is a highly integrated circuit designed for precision applications in various electronic devices. This product is renowned for its reliability and performance, making it a staple in the industry for developers and engineers looking to implement advanced features in their designs.

Key Features:

  • High Precision: The 4214BP is engineered to deliver accurate and stable performance, which is crucial for applications requiring meticulous voltage and current control.
  • Durability: Texas Instruments' commitment to quality ensures that the 4214BP can withstand the rigors of operation in diverse environments, maintaining its functionality over a wide range of temperatures and conditions.
  • Integration: With multiple functions combined into a single chip, the 4214BP simplifies design and reduces the need for additional components, saving space and cost on the PCB.
  • Energy Efficiency: The device is optimized for low power consumption, making it an ideal choice for battery-powered applications or energy-sensitive systems.
  • Easy Implementation: The 4214BP is designed with the user in mind, featuring straightforward interfacing options that allow for seamless integration into existing projects or new designs.

Applications:

The versatility of the 4214BP lends itself to a wide array of applications, including but not limited to:

  • Medical devices where precision and reliability are paramount.
  • Industrial control systems requiring robust performance.
  • Consumer electronics that benefit from the integration and energy efficiency of the chip.
  • Automotive systems where durability and precision are necessary for safety and performance.

As a product of Texas Instruments, a leader in semiconductor solutions, the 4214BP is backed by a legacy of innovation and customer support. Engineers and designers choosing the 4214BP can be assured of a product that not only meets but exceeds industry standards for performance and quality.

You May Also Be Interested in

Burr-Brown (TI)
4213 MULTIPLIER-DIVIDER
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $72.1805
Texas Instruments
IC WIDE BW PREC MULT 16-SOIC
Lowest to $39.0840
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER 14-CDIP
Lowest to $52.1044
Analog Devices Inc.
Internally Trimmed Precision IC Multiplier | IC PREC MULTIPLIER MONO TO100-10
Need more? Email Us
Analog Devices Inc.
IC MULTIPLIER 4-QUADRANT 8-SOIC
Lowest to $19.4828
Renesas Electronics America
57MHz, Wideband, Four Quadrant, Voltage Output Analog Multiplier | IC MUX ANALOG 57MHZ MONO 16-SOIC
Lowest to $78.4081
Analog Devices Inc.
IC MULTIPLIER ANALOG 8-SOIC
Lowest to $84.2106
Analog Devices Inc.
IC REALTIME ACU UNIT 18-CDIP
Lowest to $173.1344

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess