EN
  • EN
  • DE

AD627AR

Part No AD627AR
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Micropower, Single and Dual Supply Rail-to-Rail Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Output Type Rail-to-Rail
Slew Rate 0.06V/μs
-3db Bandwidth 80kHz
Current - Input Bias 2nA
Voltage - Input Offset 50μV
Supply Current 60μA
Current - Output / Channel 25mA
Supply Voltage , Single/Dual (±) 2.2V ~ 36V, ±1.1V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD627
Manufacturer Pack Quantity 98
MSL Level 1 (Unlimited)
Win Source Part Number 1136654-AD627AR
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD627AR CAD Model

Description

The AD627AR, crafted by the renowned semiconductor manufacturer Analog Devices Inc., is a high-quality instrumentation amplifier designed for precision data acquisition and signal conditioning. This device is engineered to offer a perfect blend of accuracy, low power consumption, and ease of use, making it an ideal choice for an array of applications including medical instrumentation, industrial process controls, and battery-powered equipment.

Key Features

  • Single-Supply Operation: The AD627AR operates on a single supply voltage ranging from 2.2V to 36V or dual supplies of ±1.1V to ±18V, providing flexibility in various circuit configurations.
  • Low Power Consumption: With a quiescent current of just 85 µA (maximum), this amplifier is optimized for energy-sensitive applications, ensuring extended battery life in portable devices.
  • High Accuracy: It boasts an excellent gain accuracy of ±0.35% (maximum) and a gain nonlinearity of only 0.01% (maximum), ensuring reliable and precise signal amplification.
  • Rail-to-Rail Output Swing: The AD627AR provides a wide output swing, typically within 20 mV of the rails, which maximizes the dynamic range in single-supply applications.
  • Easy Gain Adjustment: Gain can be set with a single external resistor, giving designers the flexibility to adjust the gain from 5 to 1000 without compromising performance.
  • Robust Design: It features high common-mode rejection ratio (CMRR) and power supply rejection ratio (PSRR), which makes the device less sensitive to unwanted signals and power supply fluctuations.

Applications

The AD627AR is versatile and can be used in a variety of applications. It is particularly well-suited for:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors.
  • Industrial process controls including sensor signal conditioning and 4-20 mA loop-powered systems.
  • Battery-powered and portable devices where power efficiency is critical.
  • Data acquisition systems that require high precision and minimal power consumption.

In summary, the AD627AR from Analog Devices Inc. is a top-of-the-line instrumentation amplifier that offers a rare combination of low power, high accuracy, and ease of use. It is a reliable component for engineers looking to optimize their designs for performance and power efficiency.

You May Also Be Interested in

Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7165 $51.8815
23+ $4.4180 $101.6140
36+ $4.2687 $153.6732
51+ $3.9702 $202.4802
66+ $3.8209 $252.1794
82+ $3.6717 $301.0794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,116 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess