EN
  • EN
  • DE

AD625CD

Part No AD625CD
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Status Obsolete
Amplifier Type Instrumentation
Slew Rate 5V/μs
Gain Bandwidth Product 25MHz
-3db Bandwidth 650kHz
Current - Input Bias 10nA
Voltage - Input Offset 10μV
Supply Current 3.5mA
Supply Voltage , Single/Dual (±) ±6V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-CDIP
Supplier Device Package 16-CDIP
Family Part Number AD625
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136643-AD625CD
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD625CD CAD Model

Description

The AD625CD from Analog Devices is a high precision instrumentation amplifier designed to offer a perfect blend of top-notch accuracy, low noise, and exceptional ease of use. This device is ideal for a wide range of applications, including medical instrumentation, industrial process controls, and precision data systems, where high gain accuracy and signal integrity are paramount.

Key Features

  • High Precision: The AD625CD boasts exceptional linearity with a nonlinearity specification of only 0.001% max at G = 100, ensuring precise signal amplification for critical measurements.
  • Programmable Gain: With user-selectable gains of 1, 10, 100, and 1000, the device provides flexibility for various signal levels, and it can be further adjusted with a single external resistor.
  • Low Noise: The device features a low noise floor, minimizing the impact of unwanted signals and preserving the integrity of the original signal.
  • High CMRR: With a Common-Mode Rejection Ratio (CMRR) of 120 dB min at G = 1000, the AD625CD ensures that common-mode noise is effectively rejected, which is critical for applications in noisy environments.

Performance Specifications

  • Input Offset Voltage: 50 µV max
  • Input Offset Voltage Drift: 0.5 µV/°C max
  • Input Bias Current: 25 nA max
  • Bandwidth: 25 kHz at G = 100
  • Settling Time: 10 µs to 0.01%

Applications

  • Medical instrumentation such as ECG and EEG machines
  • Industrial process controls and monitoring
  • Precision data acquisition systems
  • Strain gage amplifiers
  • Transducer interfaces

The AD625CD's combination of precision, programmability, and robustness makes it an excellent choice for engineers and designers looking for a reliable solution to amplify low-level signals without compromising accuracy. Analog Devices Inc. ensures that this instrumentation amplifier stands out for its ability to deliver consistent, high-fidelity performance in a variety of challenging conditions.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $86.9299 $86.9299
2+ $84.2134 $168.4268
3+ $81.4968 $244.4904
4+ $78.7802 $315.1208
5+ $70.6306 $353.1530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess