EN
  • EN
  • DE

AD6122ARS

Part No AD6122ARS
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (0 - A)
Description CDMA 3 V Transmitter IF Subsystem with Integrated Voltage Regulator / COMMUNICATION CDMA 3V TRANSMITTER IF SUBSYSTEM 28SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 171387-AD6122ARS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD6122
Introduction Date June 30, 2000
ECCN 5A991.g
Country of Origin Hong Kong
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AD6122ARS CAD Model

Description

The AD6122ARS is a high-performance, mixed-signal front-end processor from Analog Devices Inc., a renowned leader in the semiconductor industry. This integrated circuit is designed to deliver exceptional accuracy and reliability for applications requiring signal conditioning and processing.

Key Features:

  • High Precision: The AD6122ARS boasts a precision architecture that ensures accurate signal conversion, making it ideal for sensitive applications where data integrity is paramount.
  • Low Power Consumption: Engineered for efficiency, this device offers low power operation, which is crucial for battery-powered devices and energy-sensitive applications.
  • Integrated Functions: The chip includes a range of integrated functions such as amplifiers, filters, and converters, which reduces the need for external components and simplifies design.
  • Flexible Interface: With its versatile interfacing options, the AD6122ARS can easily connect to microcontrollers and other digital systems, facilitating seamless integration into a variety of electronic products.

Applications:

The AD6122ARS is suitable for a wide array of applications, including but not limited to:

  • Medical instrumentation
  • Industrial control systems
  • Precision data acquisition
  • Communications infrastructure

Technical Specifications:

Parameter Value
Supply Voltage Typically 5V
Operating Temperature -40°C to +85°C
Package Type Surface-Mount
Data Interface Serial, SPI

Quality and Reliability:

Analog Devices Inc. is committed to the highest standards of quality, and the AD6122ARS is no exception. Manufactured with state-of-the-art processes, this product is designed for long-term reliability and performance in demanding environments.

For detailed technical documentation, application notes, and support, please visit the Analog Devices Inc. website or contact their customer support team.

You May Also Be Interested in

KINGTEK Industrial Co.,LTD
Dip Switch SPST 1 Position Through Hole,9.9x4mm Slide, Rocked
Lowest to $0.1672
Shenzhen Huade co-create Technology Co.,LTD
FFC/FPC Connector 4 Position 1mm Pitch Single-side Contact/Vertical Through Hole -20℃~+85℃
Lowest to $0.2346
Huashuo Semiconductor
P-Channel 30V 14A 1.5W Surface Mount SOP-8
Lowest to $0.2552
Shenzhen APM-microelectronics Technology Co., Ltd.
30V 50A 2.5V 37.5W 13mΩ@10V N-Channel TO-251-3 Single FETs, MOSFETs RoHS
Lowest to $0.1467
G-Switch Technology (Dongguan) Co., Ltd.
Tactile Switch SPST 160gf 1.5mm SMD (SMT) Tab 3.05mm x 2.5mm Surface Mount
Lowest to $0.2560
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Intersil
Need more? Email Us
China Resources Microelectronics Limited
100V 180A 454W Through Hole TO-247-3
Lowest to $1.3196
ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0698 $60.6980
24+ $4.9804 $119.5296
36+ $4.8248 $173.6928
50+ $4.6691 $233.4550
64+ $4.5135 $288.8640
86+ $4.0466 $348.0076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess