EN
  • EN
  • DE
  • IT

AD608ARZ-RL

Part No AD608ARZ-RL
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description IC MIXER 500MHZ DOWN CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
RF Type FM, GSM, PM, PHS, FM
Frequency 500MHz
Number of Mixers 1
Gain 24dB
Noise Figure 16dB
Secondary Attributes Down Converter
Operating Supply Current 7.3mA
Supply Voltage - Operating 2.7 V to 5.5 V
Case / Package 16-SOIC
Win Source Part Number 111284-AD608ARZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD608ARZ-RL CAD Model

Description

Product Overview: AD608ARZ-RL from Analog Devices Inc.

The AD608ARZ-RL is a versatile and high-performance low power mixer/IF gain block/AGC/RSSI from Analog Devices Inc., designed to cater to the demanding requirements of battery-powered RF communications systems. This integrated device is a testament to Analog Devices' commitment to providing innovative solutions that merge functionality with efficiency, making it an ideal choice for a wide array of applications including portable radio communications, cellular telephones, and RF data links.

Key Features

  • Integrated Design: The AD608ARZ-RL combines several critical RF functions into a single package, reducing the need for multiple discrete components and simplifying the design process for engineers.
  • Low Power Consumption: With its focus on power efficiency, this product is optimized for battery-powered applications, ensuring minimal drain on power resources without compromising performance.
  • High Linearity: The device offers excellent linearity over a wide dynamic range, making it suitable for handling complex signal environments.
  • Programmable Gain: The integrated IF gain block can be programmed for optimal signal processing, providing flexibility to accommodate various signal strengths and conditions.
  • Automatic Gain Control (AGC): The AGC circuitry enables the device to maintain a consistent output level despite fluctuations in the input signal, ensuring reliable performance.
  • Received Signal Strength Indicator (RSSI): The built-in RSSI feature provides a precise measurement of signal strength, which is essential for adjusting the receiver sensitivity and for diagnostic purposes.

Applications

The AD608ARZ-RL is designed for use in a variety of RF applications, including but not limited to:

  • Portable and mobile radio systems
  • Cellular telephones
  • Wireless data links
  • RFID readers
  • General-purpose wireless receivers

Quality and Reliability

As with all Analog Devices products, the AD608ARZ-RL is manufactured to the highest quality standards, ensuring reliable operation in even the most challenging conditions. Its robust design is built to provide consistent performance over a wide temperature range, making it a dependable choice for critical communication systems.

You May Also Be Interested in

Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0452 $72.1356
6+ $19.7294 $118.3764
8+ $19.1128 $152.9024
11+ $18.4963 $203.4593
14+ $17.8797 $250.3158
19+ $16.0301 $304.5719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,597 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess