The AD5933YRSZ-REEL7 is a high precision impedance converter system solution with an integrated frequency generator from Analog Devices Inc. This powerful system-on-chip testing tool can measure impedance by applying a known frequency to a resistor and measuring the complex impedance at that point.
Key Features
- Integrated Frequency Generator: Capable of producing a sinusoidal wave from 1kHz to 100kHz.
- High Accuracy: 12-bit resolution on both magnitude and phase, allowing for precise impedance measurements.
- Programmable Frequency Sweep: Ability to output a sweep of frequencies with programmable start and stop points and increments.
- On-board DSP: Performing Discrete Fourier Transform (DFT) for frequency analysis.
- I2C Interface: Ensures easy communication with most microcontrollers for data processing and device control.
- Compact Package: Housed in a small 16-lead SSOP (Shrink Small Outline Package), enabling its use in space-constrained applications.
Applications
The device is particularly suitable for a variety of applications, including:
- Complex impedance analysis
- Electrochemical analysis
- Bio-impedance measurement and analysis
- Impedance spectroscopy
- Material property analysis
- Non-invasive sensing applications
Product Details
The AD5933YRSZ-REEL7 from Analog Devices Inc. is a complete system in a chip designed for impedance measurement across a wide range of frequencies. It is a highly integrated device that includes an on-board frequency generator, a 12-bit analog-to-digital converter, and a digital signal processor for efficient data analysis. The device is offered in a tape and reel form for efficient assembly during manufacturing processes.
Ordering Information
Product available in reel packaging, facilitating its integration into automated production lines. For detailed information, ordering, and shipping, please contact Analog Devices Inc. or an authorized distributor.