EN
  • EN
  • DE

AD589JRZ-REEL

Part No AD589JRZ-REEL
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description 2-Terminal IC 1.2 V Reference | IC VREF SHUNT 1.235V 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Reference Type Shunt
Output Type Fixed
Min/Fixed Output Voltage 1.235V
Output Current 5mA
Tolerance -2.83%, +1.22%
Temperature Coefficient 100ppm/°C
Noise - 10Hz to 10kHz 5μVrms
Current - Cathode 50μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number AD589
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1136584-AD589JRZ-REEL
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD589JRZ-REEL CAD Model

Description

Product Overview: AD589JRZ-REEL

The AD589JRZ-REEL is a high-precision voltage reference component from Analog Devices Inc., designed to offer a stable and reliable 1.235V output voltage. This two-terminal bandgap voltage reference comes in a convenient surface-mount package, making it suitable for a wide range of applications, including precision data converters, portable instrumentation, and battery-powered devices.

Key Features

  • Output Voltage: Provides a fixed 1.235V output with a low temperature coefficient, ensuring minimal variance over a wide range of temperatures.
  • High Accuracy: The AD589JRZ-REEL offers excellent initial accuracy, making it ideal for critical applications where precise voltage regulation is necessary.
  • Wide Operating Range: This device can operate over a broad supply voltage range, accommodating various power supply configurations and requirements.
  • Low Quiescent Current: It features a low quiescent current that contributes to energy efficiency, particularly important for battery-operated devices.
  • Package Type: Available in a compact SOIC-8 package (REEL), it is designed for automated assembly processes and space-constrained applications.

Applications

The AD589JRZ-REEL is versatile and can be used in a multitude of electronic systems. Its stable voltage output is crucial for:

  • Precision analog-to-digital and digital-to-analog converters
  • Portable instrumentation and test equipment
  • Power supplies and battery chargers
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD589JRZ-REEL is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it can withstand the rigors of both industrial and consumer applications.

Environmental Compliance

In addition to its technical capabilities, the AD589JRZ-REEL is environmentally friendly, complying with RoHS standards and lead-free manufacturing processes. This commitment to environmental sustainability makes it a responsible choice for eco-conscious businesses and consumers.

With its combination of precision, reliability, and environmental compliance, the AD589JRZ-REEL from Analog Devices Inc. is an excellent choice for designers and engineers looking for a high-quality voltage reference solution.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6900 $59.1800
53+ $2.2072 $116.9816
82+ $2.1379 $175.3078
112+ $2.0686 $231.6832
145+ $2.0005 $290.0725
194+ $1.7937 $347.9778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,010 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess