EN
  • EN
  • DE

AD5764CSUZ-REEL7

Part No AD5764CSUZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT V-OUT 32TQFP / Complete Quad, 16-Bit, High Accuracy
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Number of Bits 16
Number of D/A Converters 4
Settling Time 10μs
Output Type Voltage - Buffered
Differential Output No
Data Interface SPI, DSP
Reference Type External
Voltage - Supply, Analog ±11.4V ~ 16.5V
Voltage - Supply, Digital 2.7V ~ 5.25V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Mounting Style SMD
Part Number Series AD5764
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811786-AD5764CSUZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD5764CSUZ-REEL7 CAD Model

Description

The AD5764CSUZ-REEL7 is a high-performance, quad 16-bit serial input, voltage output digital-to-analog converter (DAC) brought to you by Analog Devices Inc., a leader in high-performance semiconductors. This precision DAC is ideal for demanding applications that require accurate and stable analog voltage outputs.

Key Features:

  • Resolution: 16-bit DAC resolution ensures high precision in analog output.
  • Quad Channels: Features four DACs in one package, providing a compact solution for multiple DAC requirements.
  • Output Range: Flexible output ranges that can be programmed via software, including bipolar and unipolar configurations.
  • Interface: Serial interface with a 3-wire SPI-compatible protocol for easy integration with microcontrollers and digital systems.
  • Package: Available in a compact TSSOP (thin shrink small outline package) for space-saving considerations.
  • Temperature Range: Operates across an industrial temperature range, making it suitable for harsh environments.
  • Reliability: Built with Analog Devices' rigorous quality standards, ensuring high reliability and performance consistency.

Applications:

The AD5764CSUZ-REEL7 is versatile and can be used in a wide range of applications, including:

  • Industrial automation and process control systems
  • Data acquisition systems
  • Digital gain and offset adjustment
  • Programmable voltage and current sources
  • Medical equipment
  • Automotive testing and control systems

Technical Specifications:

Parameter Value
Resolution 16-bit
Number of Channels 4
Interface Type SPI
Output Type Voltage
Package Type TSSOP
Operating Temperature -40°C to +105°C

With its robust feature set and reliable performance, the AD5764CSUZ-REEL7 from Analog Devices Inc. is a suitable choice for professionals looking for a high-quality, multi-channel DAC solution.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS Complete 12-Bit Multiplying DAC | IC DAC 12BIT V-OUT 28PLCC
Need more? Email Us
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.7970
Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
16/18-Bit Self-Calibrating Serial/Byte DACPORT
Lowest to $183.1579
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.2707 $76.2707
2+ $73.8873 $147.7746
3+ $71.5038 $214.5114
4+ $69.1204 $276.4816
5+ $61.9700 $309.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 490 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess